EN
  • EN
  • DE
  • IT

DS3231MZ

Part No DS3231MZ
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (D - G)
Description IC RTC CLK/CALENDAR I2C 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 088571-DS3231MZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian DS3231MZ CAD Model

Description

Maxim Integrated DS3231MZ Real-Time Clock

The DS3231MZ is a high-precision, temperature-compensated real-time clock (RTC) module from Maxim Integrated that provides an accurate and reliable timekeeping solution for a wide range of applications. This integrated circuit offers the convenience of an I²C interface for easy integration into existing systems and is designed to maintain accurate timekeeping even under varying temperature conditions or in the event of a power failure.

At the heart of the DS3231MZ is an integrated temperature-compensated crystal oscillator (TCXO) and crystal. This combination ensures high accuracy, with a timekeeping error of less than ±5ppm (parts per million) at room temperature, which translates to less than 3 minutes of time deviation per year. The device also features an integrated 32.768 kHz crystal that eliminates the need for external components, thus simplifying design and reducing system costs.

The module includes a battery backup input that allows it to continue timekeeping even when the main power is lost. This feature is critical for applications that require consistent time tracking, such as data loggers, smart meters, and other time-sensitive devices. The DS3231MZ also has two programmable time-of-day alarms and a temperature sensor with a resolution of 0.25°C and an accuracy of ±3°C, which can be used for environment monitoring or system control.

For ease of use, the DS3231MZ supports automatic leap year correction and provides registers for seconds, minutes, hours, day, date, month, and year. The clock operates in either the 24-hour or 12-hour format with an AM/PM indicator. It is available in a compact 8-pin SO (small outline) package, making it ideal for space-constrained applications.

Overall, the Maxim Integrated DS3231MZ is a versatile and reliable choice for any application requiring precise timekeeping, from consumer electronics to industrial systems. Its high stability, low power consumption, and comprehensive feature set make it a go-to solution for designers looking to add a real-time clock to their projects.

You May Also Be Interested in

GSI Technology
1M x 18, 512K x 32, 512K x 36 18Mb Sync Burst SRAMs
Need more? Email Us
NIKO-SEM
Lowest to $0.2520
GSI Technology
256K x 16 4Mb Asynchronous SRAM
Need more? Email Us
Bothhand USA, LP.
1000 BASE PCMCIA PULSE TRANSFORMER
Need more? Email Us
Via
Need more? Email Us
Conexant Systems
Need more? Email Us
GSI Technology
Need more? Email Us
GSI Technology
Need more? Email Us
Ikanos
Lowest to $22.4440

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7324 $51.9156
40+ $2.5594 $102.3760
61+ $2.4730 $150.8530
87+ $2.3000 $200.1000
113+ $2.2136 $250.1368
142+ $2.1271 $302.0482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess