EN
  • EN
  • DE

SN74LS244ML1

Part No SN74LS244ML1
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS DRIVER, 4-BIT, TTL / Element Bit per Element Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS244
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1040645-SN74LS244ML1
Ultra Librarian 3D Model Ultra Librarian SN74LS244ML1 CAD Model

Description

SN74LS244ML1 - Octal Buffers/Line Drivers with 3-State Outputs

The SN74LS244ML1 is a high-performance, integrated circuit produced by ON Semiconductor, designed to offer reliable buffering and driving capabilities for a wide range of digital applications. This device is part of the 74LS family, which is well-known for its low-power Schottky technology, ensuring efficient operation with minimal power consumption.

Key Features

  • Octal Bus Interface: The SN74LS244ML1 features eight buffers/line drivers with 3-state outputs, allowing for easy interfacing with bus lines or buffer memory address registers.
  • 3-State Outputs: The inclusion of 3-state outputs provides the ability to place the eight outputs in a high-impedance state, which is critical for shared bus configurations where multiple devices need to connect without interference.
  • High Drive Capability: This IC has the capability to drive heavy loads, which makes it suitable for driving lines across longer distances within circuit boards or connecting to external devices.
  • Low Power Consumption: The SN74LS244ML1 benefits from the low-power Schottky technology, ensuring that the device operates with reduced power waste and heat generation.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range, making it suitable for industrial applications where temperature conditions can be demanding.

Applications

The SN74LS244ML1 is versatile and can be used in various digital systems. Its primary applications include:

  • Buffering and driving bus lines in computer systems
  • Memory address driving for high-capacity memory modules
  • Interfacing with peripheral devices
  • Supporting digital signal processing by providing additional drive strength

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SN74LS244ML1 is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for the end-user.

Overall, the SN74LS244ML1 from ON Semiconductor is an essential component for designers looking to ensure robust signal buffering and driving in their digital systems. Its combination of high drive capability, low power consumption, and 3-state outputs make it a valuable addition to any application requiring reliable data transmission and interfacing.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess