ON Semiconductor presents the SN74LS14ML1, an integral component designed for optimal performance in digital circuits. This device is a high-functioning hex inverter featuring Schmitt-trigger inputs, which makes it an essential tool for transforming noisy or erratic digital signals into sharply defined outputs.
Key Features
- Logic Type: Inverter with Schmitt-trigger inputs
- Logic Family: LS
- Number of Circuits: 6
- Output Current: 8 mA
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Product Description
The SN74LS14ML1 by ON Semiconductor is a series of hex Schmitt-trigger inverters designed for use in applications that require noise immunity or pulse shaping. This device is characterized by its ability to accept slow input transition signals, which it then converts into fast output transition signals, thus enhancing the overall performance of digital systems.
Each inverter in the SN74LS14ML1 is capable of driving loads up to 8 mA, which provides a good balance between high-speed operation and low power consumption. The Schmitt-trigger feature enhances the noise immunity and transforms an irregular input waveform into a clean digital signal, making it ideal for applications that are susceptible to electrical noise or require signal conditioning.
The device operates over a supply voltage range of 4.75V to 5.25V and is designed for a wide operating temperature range from 0°C to 70°C, ensuring reliable performance in varying environmental conditions. The SN74LS14ML1 comes in a compact SOIC-14 package, making it suitable for space-constrained applications and easy integration into surface mount technology (SMT) processes.
Overall, the SN74LS14ML1 from ON Semiconductor is a versatile and reliable solution for designers looking to enhance signal integrity in their digital electronic systems.