EN
  • EN
  • DE

ST62T09M6HWD

Part No ST62T09M6HWD
Manufacturer STMicroelectronics
Catalog OEM Parts ( S )
Description Otprom Microcontroller PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 8 MHz
Number of I/Os 12
RoHS Non-Compliant
Win Source Part Number 991909-ST62T09M6HWD
Categories OEM Parts( S )
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST62T09M6HWD CAD Model

Description

ST62T09M6HWD Microcontroller - STMicroelectronics

The ST62T09M6HWD is a versatile 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of applications. This microcontroller is part of the ST62T00 series, known for its robust architecture, low power consumption, and comprehensive feature set that makes it ideal for use in automotive, industrial, and consumer electronics.

Main Features:

  • CPU: The ST62T09M6HWD is equipped with an 8-bit, high-speed advanced ST6 CPU, providing efficient processing capabilities for complex tasks.
  • Memory: It boasts an on-chip memory configuration that includes 8K bytes of OTP (One-Time Programmable) EPROM for program storage, ensuring a secure and reliable solution for firmware applications.
  • Clock: A flexible clock control system with an oscillator that can be configured for a variety of external crystals or resonators, providing precise timing solutions for different application requirements.
  • I/O Ports: The device features 28 I/O ports, allowing for versatile connection options with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): An integrated 8-bit ADC provides accurate analog signal conversion, enhancing the microcontroller's capability to interface with analog sensors and inputs.
  • Communication: It supports serial communication via an SPI (Serial Peripheral Interface) for easy data transfer with other microcontrollers or peripheral devices.
  • Timer: Includes a 16-bit timer with an external input counter, which is ideal for precise event timing and pulse measurement.
  • Power-saving Modes: Multiple power-saving modes, including Wait, Slow, and Halt modes, help minimize power consumption during idle periods.
  • Protection: Sophisticated on-chip watchdog timer and low voltage detection provide protection against system failures and ensure stable operation under varying conditions.
  • Package: The microcontroller comes in a 28-pin, 600 mil width, plastic dual-in-line package, making it suitable for through-hole PCB mounting.

The ST62T09M6HWD is programmed using STMicroelectronics' ST6 programming tools, which offer a user-friendly development environment. With its robust set of features and development support, this microcontroller is a top choice for engineers and developers looking to create reliable and efficient embedded systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess