EN
  • EN
  • DE

SN74LVC2G32DCTRE4

Part No SN74LVC2G32DCTRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Dual 2-Input Positive-OR Gate | IC GATE OR 2CH 2-INP SM8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 5.5V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.2ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package SM8 (SSOP)
Manufacturer Package 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Family Part Number 74LVC2G32
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1255648-SN74LVC2G32DCTRE4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G32DCTRE4 CAD Model

Description

The SN74LVC2G32DCTRE4 is a high-performance, dual 2-input OR gate integrated circuit (IC) from the reputable manufacturer Texas Instruments (TI). This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates on a low-power consumption principle while still delivering high-speed performance.

Designed for optimal efficiency, the SN74LVC2G32DCTRE4 operates over a wide voltage range of 1.65V to 5.5V. This feature allows it to interface seamlessly with both 3.3V and 5V systems, making it a versatile choice for various digital logic applications. It is suitable for use in an array of products, from consumer electronics to industrial control systems.

The IC comes in a compact SM8 package, which is a space-saving solution for modern electronic devices where board space is at a premium. Despite its small size, it does not compromise on performance. The SN74LVC2G32DCTRE4 offers a balanced propagation delay and transition times, which ensures high-speed operation for the user's circuits.

One of the key features of the SN74LVC2G32DCTRE4 is its IOFF support, which provides partial-power-down mode operation. This helps in preventing damaging current backflow through the device when it is powered down. Furthermore, the device is characterized for operation from -40°C to +85°C, making it reliable in a range of environmental conditions.

The ESD protection is another noteworthy attribute of the SN74LVC2G32DCTRE4. It has been designed with an integrated electrostatic discharge protection circuit to safeguard the device from the potential damage caused by static electricity.

For those looking to implement the SN74LVC2G32DCTRE4 into their designs, Texas Instruments provides comprehensive technical support, including detailed datasheets, application notes, and design resources. This ensures that engineers can maximize the potential of the IC in their applications.

In summary, the SN74LVC2G32DCTRE4 from Texas Instruments is a robust, versatile, and high-performance solution for implementing dual 2-input OR logic functions in a wide range of electronic applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4682 $51.5020
230+ $0.4386 $100.8780
355+ $0.4238 $150.4490
510+ $0.3941 $200.9910
660+ $0.3793 $250.3380
825+ $0.3645 $300.7125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,090 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess