EN
  • EN
  • DE

SN74LS04DR2

Part No SN74LS04DR2
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description INVERTER, LS SERIES / Configurable Circuit Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74LS04
Standard Package 93 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896637-SN74LS04DR2
Ultra Librarian 3D Model Ultra Librarian SN74LS04DR2 CAD Model

Description

Product Overview: SN74LS04DR2

The SN74LS04DR2 is a high-performance hex inverter chip produced by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to deliver the functionality of six independent inverters in a single package, making it a versatile component for a wide range of electronic applications.

Key Features

  • Logic Type: The SN74LS04DR2 operates as a hex inverter, which means it contains six inverter gates that can invert the input logic level.
  • Supply Voltage Range: It has a wide operating voltage range of 4.75V to 5.25V, which is typical for LS (Low-power Schottky) technology-based devices.
  • High-Speed Performance: This device features a typical propagation delay time of 9.5ns, ensuring fast response times for high-speed applications.
  • Low Power Consumption: Benefiting from the LS technology, the SN74LS04DR2 offers low power consumption, making it suitable for power-sensitive designs.
  • Output Drive Capability: Each inverter is capable of driving up to 10 LS-TTL loads, providing sufficient current for most logic-level applications.
  • Package Type: The SN74LS04DR2 comes in a SOIC-14 (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications.

Applications

The versatility of the SN74LS04DR2 allows it to be used in various applications, including:

  • Logic level conversion
  • Signal inversion
  • Oscillator circuits
  • Pulse shaping
  • Waveform generation
  • Complex digital systems requiring multiple inverting functions

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the SN74LS04DR2 is no exception. It is manufactured with stringent quality control processes, ensuring reliable performance and durability. The device's operating temperature range of 0°C to 70°C allows for its use in commercial-grade applications.

Conclusion

The SN74LS04DR2 from ON Semiconductor is a practical solution for designers seeking a compact, high-performance hex inverter. With its low power consumption, high-speed operation, and the ability to drive multiple loads, this device is an excellent choice for a broad spectrum of logic inverting tasks.

You May Also Be Interested in

Microchip Technology
IC GATE AND/NAND 2INP DIFF 8MSOP / AND/NAND Gate 1-Element 4-IN ECL 8-Pin MSOP T/R
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube / IC GATE XOR/XNOR ECL 2INP 8SOIC
Lowest to $15.3102
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
NXP / Nexperia
IC DUAL 3INPUT NOR GATE 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1742 $50.5180
615+ $0.1632 $100.3680
955+ $0.1577 $150.6035
1,365+ $0.1467 $200.2455
1,775+ $0.1412 $250.6300
2,215+ $0.1357 $300.5755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,900 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess