EN
  • EN
  • DE

SMS15T1G

Part No SMS15T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 15VWM 29VC SC74-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 4
STAND-OFF Voltage (Vwm) 15V
Minimum Breakdown Voltage 16.7V
Max Clamping Voltage 29V
Peak Pulse Current(Ippm) 12A (8/20μs)
Power Dissipation - Pd 350W
Applications Automotive
Capacitance @ Frequency 60pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SC-74
Win Source Part Number 1098629-SMS15T1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMS15T1G CAD Model

Description

The SMS15T1G from ON Semiconductor is a robust surface-mount Electrostatic Discharge (ESD) protection diode designed to safeguard sensitive electronic components from transient voltage spikes. Engineered with precision, this diode is an essential component for modern electronic devices that require reliable protection against the harmful effects of ESD events.

This unidirectional TVS (Transient Voltage Suppressor) diode is capable of clamping and dissipating the excess voltage induced by ESD, thereby ensuring the integrity and longevity of sensitive circuitry. With its SOD-323 package, the SMS15T1G is ideal for space-constrained applications, offering a compact footprint without compromising on performance.

The SMS15T1G features a stand-off voltage of 15V, making it suitable for a wide range of applications, including the protection of I/O interfaces, VCC bus, and other vulnerable circuits. Its fast response time is crucial for immediate reaction to transient events, thereby providing quick and effective protection when it is most needed.

This device is characterized by its low leakage current and low clamping voltage, which are vital parameters for maintaining the energy efficiency of the protected device and ensuring minimal impact on the normal operation of the circuit. The SMS15T1G also boasts a peak pulse power rating of 200 Watts (@10/1000μs), which is a testament to its ability to handle significant transient power surges without failure.

ON Semiconductor has designed the SMS15T1G with reliability in mind, ensuring that it meets or exceeds industry standards for ESD protection. It is compliant with the IEC61000-4-2 standard, which is a benchmark for ESD immunity in electronic equipment, thus providing assurance of its protective capabilities.

In summary, the ON Semiconductor SMS15T1G is a high-quality ESD protection diode that offers excellent performance in a small package. It is a perfect choice for designers looking to enhance the durability and reliability of their electronic products against the common yet potentially damaging ESD events.

You May Also Be Interested in

Littelfuse Inc.
TVS Diode Single Uni-Dir 18V 600W Automotive 2-Pin SMB T/R / TVS DIODE 18VWM 29.2VC SMB
Lowest to $0.5571
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2360
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Semtech Corporation
TVS DIODE 15VWM 30VC
Lowest to $4.0796
Vishay
TVS DIODE 30VWM 48.4VC DO218AB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3023 $51.3910
405+ $0.2480 $100.4400
625+ $0.2403 $150.1875
865+ $0.2325 $201.1125
1,115+ $0.2248 $250.6520
1,490+ $0.2015 $300.2350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess