EN
  • EN
  • DE

SMMSD301T1G

Part No SMMSD301T1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 200MA SOD123 / Diode Schottky 30 V 200mA Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Max) @ If 600 mV @ 10 mA
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 200 nA @ 25 V
Capacitance @ Vr, F 1.5pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package SOD-123
Supplier Device Package SOD-123
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number SMMSD301
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SMMSD301T1G-ND,2156-SMMSD301T1G-OS,SMMSD301T1GOSDKR,SMMSD301T1GOSTR,SMMSD301T1GOSCT,ONSONSSMMSD301T1G
Standard Package 3,000
Win Source Part Number 1325000-SMMSD301T1G
Ultra Librarian 3D Model Ultra Librarian SMMSD301T1G CAD Model

Description

ON Semiconductor SMMSD301T1G: A Versatile Schottky Barrier Diode

The SMMSD301T1G is a high-performance Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This diode is engineered to offer a blend of low forward voltage drop and high current handling capability, making it an excellent choice for a variety of applications that demand efficiency and reliability.

Featuring a metal-to-silicon junction, the SMMSD301T1G is characterized by its fast switching speed and minimal power loss. This diode is capable of conducting up to 3 Amps of continuous forward current (IF), while maintaining a low forward voltage, typically only 0.385 Volts at 3 Amps. This low voltage drop translates to reduced power dissipation, which is crucial for energy-sensitive designs.

The SMMSD301T1G boasts a maximum reverse voltage (VR) of 30 Volts, providing a good safety margin for applications not expected to encounter high reverse voltages. Additionally, its storage and operating temperature range of -65°C to +150°C ensures stable performance across a wide range of environmental conditions.

One of the key features of this diode is its Guardring for overvoltage protection. This feature enhances the reliability of the device by protecting it against sudden voltage spikes that could otherwise cause damage. Moreover, the diode's low leakage current is ideal for high-efficiency power supplies and other applications where power conservation is a priority.

The SMMSD301T1G is packaged in a powerful yet compact SMB package, which is not only space-efficient but also offers excellent thermal performance. This makes it suitable for high-density circuit designs where space is at a premium and cooling is a concern.

Applications for the SMMSD301T1G are diverse and include DC-DC converters, freewheeling diodes, reverse battery protection, and power management in consumer, automotive, and industrial markets. With its combination of efficiency, speed, and thermal performance, the SMMSD301T1G from ON Semiconductor is a robust choice for engineers looking to optimize their power circuits.

Overall, the SMMSD301T1G is a testament to ON Semiconductor's commitment to providing components that enhance system performance while minimizing energy usage, making it an eco-friendly and cost-effective solution for modern electronic designs.

You May Also Be Interested in

Panjit
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0974
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Diode
Lowest to $0.2329
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 400V 85A DO5
Lowest to $0.0965
Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Rohm Semiconductor
DIODE SCHOTTKY SMD / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9314 $51.2270
135+ $0.7642 $103.1670
205+ $0.7403 $151.7615
280+ $0.7165 $200.6200
365+ $0.6926 $252.7990
485+ $0.6209 $301.1365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess