EN
  • EN
  • DE

SMMBD7000LT3G

Part No SMMBD7000LT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 100V 200MA SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Manufacturer ON Semiconductor
Package Reel - TR
Speed Small Signal =< 200mA (Io), Any Speed
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3 (TO-236)
Family Name SMMBD7000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number SMMBD7000LT3GOSTR, SMMBD7000LT3GOSCT, SMMBD7000LT3G-ND, SMMBD7000LT3GOSDKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934387-SMMBD7000LT3G
Ultra Librarian 3D Model Ultra Librarian SMMBD7000LT3G CAD Model

Description

The SMMBD7000LT3G from ON Semiconductor is a high-quality, dual series switching diode designed to offer superior performance in a wide range of electronic applications. This product is a testament to ON Semiconductor's commitment to providing reliable and efficient semiconductor solutions to meet the needs of modern electronic designs.

Key Features

  • Package Type: The SMMBD7000LT3G comes in a compact SOT-23 surface-mount package, which is highly valued for its small footprint and ease of integration into various circuit designs.
  • Configuration: This device features a dual series configuration, making it ideal for applications requiring matched pair diodes with high-density mounting.
  • High Switching Speed: It is designed for fast switching, with a reverse recovery time that ensures quick transitions between on and off states, enhancing the efficiency of the application it is used in.
  • Voltage Rating: It has a repetitive peak reverse voltage (VRRM) of 70V, which allows it to handle moderate voltage requirements with ease.
  • Current Rating: The device supports a continuous forward current (IF) of 200 mA, suitable for a range of low to medium power requirements.
  • Low Leakage Current: The diode boasts a low leakage current, which is critical for maintaining energy efficiency and reducing power loss in the circuit.

Applications

The SMMBD7000LT3G is versatile and can be used in various applications, including:

  • High-speed switching in digital circuits
  • Power management in portable devices
  • Signal conditioning and processing
  • Voltage clamping and protection circuits
  • Logic level conversion

Quality and Reliability

ON Semiconductor ensures that the SMMBD7000LT3G meets stringent quality standards, providing a robust and reliable component for your electronic designs. With its excellent switching characteristics and low power loss, this diode is an excellent choice for designers looking to optimize their circuit's performance and longevity.

You May Also Be Interested in

Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
STMicroelectronics
650 V power Schottky silicon carbide diode | DIODE ARRAY SCHOTTKY 650V TO247
Lowest to $5.0445
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
STMicroelectronics
High voltage power Schottky rectifier | DIODE ARRAY SCHOTTKY 170V DPAK
Lowest to $0.2963
Vishay
Ultrafast Rectifier | DIODE ARRAY GP 400V D2PAK D2PAK
Lowest to $0.5382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8595 $51.5700
145+ $0.7052 $102.2540
220+ $0.6832 $150.3040
305+ $0.6611 $201.6355
395+ $0.6391 $252.4445
525+ $0.5730 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,110 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess