EN
  • EN
  • DE

SMM5Z5V1RT1G

Part No SMM5Z5V1RT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER SOD523 / Zener Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 669353-SMM5Z5V1RT1G
Ultra Librarian 3D Model Ultra Librarian SMM5Z5V1RT1G CAD Model

Description

The SMM5Z5V1RT1G from ON Semiconductor is a robust Zener diode designed to provide precision voltage regulation and protection in a wide array of electronic applications. This component is part of ON Semiconductor's high-quality Zener voltage regulator series, offering excellent stability and reliability for your circuit designs.

Key Features

  • Voltage Regulation: The SMM5Z5V1RT1G offers a nominal Zener voltage of 5.1V, making it suitable for a variety of 5V applications where precise voltage regulation is critical.
  • Power Dissipation: With a power dissipation of 1W, this Zener diode can handle significant power levels, making it ideal for tougher environments and higher power applications.
  • Package: Encased in a small SOD-123 flat lead surface-mount package, this component is optimized for space-constrained applications while ensuring efficient thermal management.
  • High Surge Capability: The device is capable of withstanding surge currents, providing additional protection against transient voltage spikes that can occur in electrical circuits.

Applications

The SMM5Z5V1RT1G is versatile and can be used in a range of applications, including:

  • Consumer electronics such as TVs, computers, and mobile devices
  • Industrial control systems requiring stable voltage regulation
  • Telecommunication equipment for signal line protection
  • Power management solutions in automotive and transportation sectors

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SMM5Z5V1RT1G is no exception. It is manufactured to meet the highest industry standards for performance and reliability. The device also features a low leakage current and a tight Zener voltage tolerance, ensuring efficient operation in your electronic circuits.

Environmental Compliance

The SMM5Z5V1RT1G is RoHS compliant and Pb-free, reflecting ON Semiconductor's dedication to environmental sustainability. This compliance ensures that the component can be used in products sold within the European Union and other regions with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
505+ $0.1150 $58.0750
1,225+ $0.0945 $115.7625
1,895+ $0.0915 $173.3925
2,610+ $0.0886 $231.2460
3,375+ $0.0856 $288.9000
4,520+ $0.0767 $346.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,850 pieces
MOQ: 505 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess