EN
  • EN
  • DE

PI5USB30213XEAEX

Part No PI5USB30213XEAEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC USB TYPE C 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 43 Weeks
Features PMIC
Manufacturer Diodes Incorporated
Package Reel - TR
Family Name PI5USB30213
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI5USB30213XEAEX-ND, PI5USB30213XEAEXCT, PI5USB30213XEAEXTR, PI5USB30213XEAEXDKR
Quantity per package 3500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852707-PI5USB30213XEAEX
Ultra Librarian 3D Model Ultra Librarian PI5USB30213XEAEX CAD Model

Description

The PI5USB30213XEAEX is a cutting-edge USB 3.1 Gen 1 SuperSpeed switch designed by Diodes Incorporated to provide a seamless and efficient solution for multiplexing signals in USB systems. This product is an essential component for designers looking to enhance the performance and versatility of their USB interfaces.

Key Features

  • High-Speed Performance: Supports USB 3.1 Gen 1 data rates up to 5 Gbps, ensuring fast and reliable data transfer for a wide range of applications.
  • Bi-Directional Switching: Capable of switching two differential signal pairs (DP/DM) via a high-bandwidth, 4-channel differential signal switch, facilitating flexible signal routing.
  • Low Power Consumption: Optimized for energy efficiency, this switch features a low power state that minimizes power usage when not actively switching signals.
  • Enhanced Signal Integrity: Engineered to maintain signal integrity, the PI5USB30213XEAEX provides excellent crosstalk and off-isolation performance, crucial for maintaining the quality of high-speed data transmission.
  • Compact Packaging: Available in a small form factor, this switch is ideal for space-constrained applications, allowing for more compact and streamlined product designs.

Applications

The versatility of the PI5USB30213XEAEX makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Notebooks and Ultrabooks
  • Desktop Computers
  • Docking Stations
  • USB Peripherals and Accessories

Quality and Reliability

Diodes Incorporated is committed to the highest standards of quality and reliability, and the PI5USB30213XEAEX is no exception. This product undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of modern electronic devices. With its robust design and dependable performance, the PI5USB30213XEAEX is an excellent choice for designers and engineers seeking a high-quality USB switching solution.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4825 $59.3000
95+ $1.2164 $115.5580
150+ $1.1785 $176.7750
205+ $1.1404 $233.7820
265+ $1.1023 $292.1095
355+ $0.9884 $350.8820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,677 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess