EN
  • EN
  • DE

SMF6.0A T/R

Part No SMF6.0A T/R
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Circuit Protection
Family TVS - Diodes
Win Source Part Number 190912-SMF6.0A T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMF6.0A T/R CAD Model

Description

Product Overview: SMF6.0A T/R from ON Semiconductor

The SMF6.0A T/R is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leading figure in the semiconductor industry. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and transient events that can cause irreparable damage. The SMF6.0A T/R is housed in a compact SMF (DO-219AB) package, making it an ideal choice for space-constrained applications where board real estate is at a premium.

Key Features

  • Peak Pulse Power Dissipation: The SMF6.0A T/R boasts a 200W peak pulse power dissipation capability, providing reliable protection against high energy transients.
  • Stand-off Voltage: With a stand-off voltage of 6.0V, it is optimized for a range of applications that require a specific operating voltage level.
  • Fast Response Time: The device reacts in picoseconds to transient events, ensuring quick and effective protection for sensitive circuits.
  • Low Leakage Current: It exhibits low leakage current, minimizing power loss and ensuring energy efficiency in standby or off modes.
  • Operating Temperature Range: The SMF6.0A T/R operates within a temperature range of -55°C to +150°C, suitable for various harsh environments.
  • RoHS Compliant: Complying with RoHS directives, this product is manufactured without the use of hazardous substances, making it environmentally friendly.

Applications

The SMF6.0A T/R is versatile and can be used in a variety of applications, including:

  • Portable Devices
  • Power Supply Protection
  • Industrial Systems
  • Networking Equipment
  • Notebook Computers
  • Automotive Electronics

Reliability and Quality Assurance

ON Semiconductor's commitment to quality ensures that the SMF6.0A T/R meets stringent reliability standards. Each device undergoes rigorous testing to guarantee performance under extreme conditions and compliance with industry standards. Customers can trust ON Semiconductor for consistent, high-quality protection solutions.

With its combination of features, the SMF6.0A T/R from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

You May Also Be Interested in

Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Vishay
TVS DIODE 23.1VWM 37.5VC AXIAL
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
NXP / Nexperia
TVS DIODE 5.5VWM 8VC 10XSON
Lowest to $0.8674

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7069 $60.0865
200+ $0.5798 $115.9600
310+ $0.5613 $174.0030
425+ $0.5440 $231.2000
550+ $0.5255 $289.0250
740+ $0.4712 $348.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess