EN
  • EN
  • DE
  • IT

LTC6406CMS8E#PBF

Part No LTC6406CMS8E#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ADC DRIVER 8MSOP  /  ADC Driver IC Data Acquisition 8-MSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type ADC Driver
Applications Data Acquisition
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package 8-MSOP-EP
Base Product Number LTC6406
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6406CMS8E#PBF-ND,505-LTC6406CMS8E#PBF,-2735-LTC6406CMS8E#PBF
Standard Package 50
Win Source Part Number 1072612-LTC6406CMS8E#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6406CMS8E#PBF CAD Model

Description

Analog Devices LTC6406CMS8E#PBF Differential Amplifier

The LTC6406CMS8E#PBF is a high-performance, low distortion, differential amplifier designed by Analog Devices Inc., a leader in the design and manufacturing of analog, mixed-signal, and DSP integrated circuits. This product is engineered to provide precision signal conditioning in a variety of applications, including high-speed data acquisition systems, differential signal processing, and driving high-performance analog-to-digital converters (ADCs).

Featuring a wide bandwidth of 3GHz and a low harmonic distortion of -88dBc at 1MHz, the LTC6406CMS8E#PBF is an ideal solution for applications requiring high-fidelity signal amplification. Its input voltage noise is a low 1.1nV/√Hz, which ensures minimal signal degradation and preserves the integrity of the original signal, making it a perfect match for sensitive instrumentation and measurement devices.

The device operates on a single 2.85V to 5.25V supply and has a common-mode rejection ratio (CMRR) of 88dB, which allows it to effectively reduce common-mode noise and improve signal quality. The LTC6406CMS8E#PBF also features a high input impedance, enabling it to interface with a wide range of signal sources without loading them down.

Encased in an MSOP-8 package, the LTC6406CMS8E#PBF is compact and suitable for space-constrained applications. Its operating temperature range from -40°C to 85°C ensures reliable performance in diverse environments, from industrial to commercial settings.

The amplifier's differential output drives ADCs with differential inputs directly, simplifying design and reducing component count. Additionally, its fast settling time and low distortion make it an excellent choice for driving high-speed pipeline and successive approximation register (SAR) ADCs, which are commonly used in digital communication systems and medical imaging equipment.

Overall, the LTC6406CMS8E#PBF from Analog Devices Inc. is a versatile and reliable component that offers a blend of performance and integration, making it a valuable addition to any high-precision signal processing application.

You May Also Be Interested in

Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Lowest to $1.9557
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $0.8616
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.6459
Renesas Electronics America
IC OPAMP ZERO-DRIFT 2 CIRC 8DFN
Lowest to $7.1795
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9925 $65.9775
6+ $18.0452 $108.2712
9+ $17.4813 $157.3317
12+ $16.9173 $203.0076
16+ $16.3534 $261.6544
21+ $14.6617 $307.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess