EN
  • EN
  • DE

GM71C16403CJ-60

Part No GM71C16403CJ-60
Manufacturer Hynix Semiconductor
Catalog Unclassified Memory
Description EDO 4Mx4-60 5V 4K SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944450-GM71C16403CJ-60
Series *
Ultra Librarian 3D Model Ultra Librarian GM71C16403CJ-60 CAD Model

Description

The GM71C16403CJ-60 is a dynamic random-access memory (DRAM) chip manufactured by Hynix Semiconductor. This particular model is a 4M x 4-bit configuration, indicating its memory organization. The '-60' suffix typically denotes the access time, which in this case is 60 nanoseconds. This DRAM chip is designed for use in various memory applications requiring fast access and moderate storage capacity.

Applications:

  • Graphics Cards: Used as video memory in older graphics cards.
  • Printers: Utilized as buffer memory in printer systems.
  • Industrial Control Systems: Implemented in industrial equipment requiring memory for data storage and processing.
  • Telecommunications Equipment: Employed in network devices such as routers and switches for buffering data packets.
  • Embedded Systems: Integrated into various embedded applications needing memory for program execution and data storage.

Features:

  • 4M x 4-bit Organization: Provides a 4-megabit storage capacity arranged in a 4-bit wide format.
  • Fast Access Time (60ns): Enables quick data retrieval and storage, crucial for real-time applications.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices and energy-conscious systems.
  • TTL Compatible Inputs/Outputs: Allows easy interfacing with TTL logic circuits.
  • Refresh Capability: Requires periodic refresh cycles to maintain data integrity.

Benefits:

  • Efficient Memory Storage: Provides a compact and efficient solution for storing moderate amounts of data.
  • High-Speed Performance: Ensures fast data access, enhancing overall system performance.
  • Easy Integration: Compatible with standard TTL logic, simplifying circuit design and implementation.
  • Reliable Operation: Offers stable and dependable performance in various operating conditions.
  • Cost-Effective Solution: Provides a balance between performance and cost, making it suitable for budget-conscious applications.

Additional Details:

The GM71C16403CJ-60 typically operates at a supply voltage of 5V. It requires a refresh cycle to maintain the stored data, usually specified in milliseconds. The operating temperature range generally spans from 0°C to 70°C, suitable for standard indoor environments. The package type is often a plastic DIP (Dual In-line Package), making it easy to prototype and assemble on PCBs. Consult the Hynix datasheet for precise electrical characteristics, timing diagrams, and application notes to ensure proper usage and optimal performance. The device is sensitive to electrostatic discharge (ESD) and requires careful handling during assembly and testing. Other specifications include input capacitance and output drive current.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 96FBGA / SDRAM - DDR3L Memory IC 4Gb (256M x 16) Parallel 933 MHz 20 ns 96-FBGA (8x14)
Lowest to $30.8873
Swissbit NA Inc.
IC FLASH 256GBIT EMMC 153BGA / FLASH - NAND (pSLC) Memory IC 256Gb (32G x 8) eMMC 200 MHz 153-BGA (11.5x13)
Lowest to $172.6997
Microchip Technology
IC FLASH 2MBIT PARALLEL 48TFBGA / FLASH Memory IC 2Mb (128K x 16) Parallel 70 ns 48-TFBGA
Lowest to $2.3359
Microchip Technology
IC FLASH 2MBIT PARALLEL 32TSOP / FLASH Memory IC 2Mb (256K x 8) Parallel 45 ns 32-TSOP
Need more? Email Us
Spansion
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Need more? Email Us
Simtek Corporation
DUAL MARKED (5962-9232404MXA) / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 55 ns 28-CDIP
Need more? Email Us
Microchip Technology
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH Memory IC 8Mb (512K x 16) Parallel 55 ns 48-TSOP
Need more? Email Us
Simtek Corporation
NON-VOLATILE SRAM, 8KX8, 35NS CQ / NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 35 ns 28-LCC (13.97x8.89)
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32TSOP / FLASH Memory IC 4Mb (512K x 8) Parallel 55 ns 32-TSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess