Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel
Product Status Obsolete
Type Zener
Bidirectional Channels 4
Voltage - Reverse Standoff (Typ) 24V (Max)
Voltage - Breakdown (Min) 26.7V
Voltage - Clamping (Max) @ Ipp 55V
Current - Peak Pulse (10/1000µs) 5A (8/20µs)
Power - Peak Pulse 300W
Power Line Protection No
Applications General Purpose
Capacitance @ Frequency 50pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SMDA
Other Names SMDA24CDR2G,SMDA24CDR2GOSTR,SMDA24CDR2GOSCT,SMDA24CDR2GOSDKR
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298766-SMDA24CDR2G
Ultra Librarian 3D Model Ultra Librarian SMDA24CDR2G CAD Model

Description

ON Semiconductor SMDA24CDR2G TVS Diode Array

The SMDA24CDR2G from ON Semiconductor is a robust transient voltage suppressor (TVS) diode array designed to protect multi-line applications from damaging overvoltage transients. This high-performance device is particularly suitable for safeguarding sensitive electronic components in various applications such as telecommunications systems, Ethernet networks, and other data lines requiring multi-line defense against electrical disturbances.

Key Features

  • Low Clamping Voltage: The SMDA24CDR2G offers a low clamping voltage, which is crucial in protecting sensitive circuits from voltage spikes without introducing significant power loss.
  • Multi-Line Protection: This device provides protection for two bidirectional lines, ensuring comprehensive coverage for components that require defense on multiple fronts.
  • Peak Pulse Power: It is capable of handling a peak pulse power of 600 Watts for an 8/20μs waveform, which means it can withstand significant power surges without degradation.
  • Low Leakage Current: With its low leakage current, the SMDA24CDR2G ensures minimal impact on the normal operation of the protected circuit, maintaining energy efficiency.
  • Fast Response Time: The device reacts quickly to transient events, providing immediate protection upon detection of voltage spikes.
  • SO-8 Package: Housed in a space-saving SO-8 package, the SMDA24CDR2G is ideal for high-density circuit board designs.

Applications

The versatility of the SMDA24CDR2G makes it an excellent choice for a wide range of applications, including:

  • Telecommunication Devices
  • Networking Equipment (Routers, Switches, Hubs)
  • Computers and Peripherals
  • Industrial Systems
  • Consumer Electronics

Reliability and Compliance

ON Semiconductor is known for its commitment to quality and reliability. The SMDA24CDR2G is no exception and is produced to meet high standards of performance. It also complies with the RoHS directive, making it an environmentally friendly choice for modern electronic designs.

In summary, the SMDA24CDR2G TVS diode array from ON Semiconductor is an essential component for any design requiring reliable multi-line transient voltage suppression. Its combination of low clamping voltage, multi-line protection, and fast response time ensures that sensitive electronics remain safe from the damaging effects of voltage transients.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
TVS DIODE 5V 19.5V 2DFN / Ultra Low Capacitance One-line Bidirectional TVS Diode
Lowest to €0.0726
ECAD model for AOZ8831ADI-05
Vishay
TVS DIODE 7.78VWM DO220AA / TVS Diode Single Uni-Dir 7.78V 400W Automotive 2-Pin SMP T/R
Need more? Email Us
ECAD model for TPSMP9.1AHM3/84A
ON Semiconductor
TVS DIODE 5V 11.5V 2WLCSP / Transient Voltage Suppressors Micro.Packaged Diodes for ESD Protection
Lowest to €0.0927
ECAD model for ESD5484FCT5G
Comchip Technology
TVS DIODE 48VWM 77.4VC SMC / TVS Diode Single Uni-Dir 48V 1.5KW 2-Pin SMC T/R
Need more? Email Us
ECAD model for TV15C480J-G
Vishay
TVS DIODE 30V 48.4V DO219AB
Lowest to €0.2530
ECAD model for SMF30A-M3-08
Yageo
SMDJ, DO-214AB, 7V, 12V, REEL 13 / 12V Clamp 250A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
Need more? Email Us
ECAD model for SMDJ7.0CA/TR13
Wurth Electronics Inc
TVS DIODE 24V 38.9V DO214AA / WE-TVSP Power TVS Diode
Lowest to €1.4757
ECAD model for 824520241
Yageo
SMAJ, DO-214AC, 45V, 72.7V, REEL / 72.7V Clamp 5.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Lowest to €0.0336
ECAD model for SMAJ45CA/TR13
ON Semiconductor
TVS DIODE 26V 46V SOT23-3
Lowest to €0.0939
ECAD model for SZMMBZ33VALT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $9.6489
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ €3.4421 €61.9571
42+ €2.8243 €118.6198
65+ €2.7360 €177.8409
89+ €2.6478 €235.6576
115+ €2.5595 €294.3402
154+ €2.2947 €353.3804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 38,667 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention