EN
  • EN
  • DE

SMC603SP2

Part No SMC603SP2
Manufacturer ON Semiconductor
Catalog Interface - Controllers
Description OFFLINE QR PWM CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number SMC603
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 806195-SMC603SP2
Ultra Librarian 3D Model Ultra Librarian SMC603SP2 CAD Model

Description

Introducing the SMC603SP2 from ON Semiconductor

The SMC603SP2 is a state-of-the-art silicon carbide (SiC) power module designed by ON Semiconductor, a leader in energy-efficient innovations. This power module is an essential component for high-performance applications that demand reliable and efficient power management solutions. The SMC603SP2 is particularly well-suited for electric vehicles (EVs), solar inverters, and industrial motor drives where efficiency, thermal performance, and power density are critical.

Key Features

  • High-Efficiency SiC MOSFETs: The SMC603SP2 is equipped with advanced SiC MOSFETs that offer superior switching performance and lower on-resistance compared to traditional silicon counterparts. This results in higher efficiency and reduced heat generation.
  • Enhanced Thermal Management: The module features an optimized package design that ensures excellent thermal dissipation, extending the lifetime of the device and improving reliability in demanding environments.
  • Compact Footprint: Its compact size allows for a smaller system design, saving space without compromising on power, making it ideal for applications with limited space.
  • Robust Construction: Built to withstand harsh conditions, the SMC603SP2 is designed for durability and long-term performance, ensuring consistent operation even in extreme environments.

Applications

  • Electric Vehicles: The SMC603SP2's high efficiency and thermal performance make it perfect for the power electronics in EVs, contributing to longer battery life and extended range.
  • Solar Power Inverters: This power module can significantly improve the conversion efficiency of solar inverters, enabling more power to be extracted from solar installations.
  • Industrial Motor Drives: The robustness and efficiency of the SMC603SP2 make it an excellent choice for controlling industrial motors, where reliability and energy savings are paramount.

ON Semiconductor's SMC603SP2 is a testament to the company's commitment to providing cutting-edge technology that pushes the boundaries of power management. With its superior performance, efficiency, and reliability, the SMC603SP2 is poised to be a game-changer in the power electronics market.

Conclusion

Whether you're designing the next generation of electric vehicles, optimizing solar energy systems, or enhancing industrial applications, the SMC603SP2 from ON Semiconductor offers the performance and reliability needed to succeed. Its integration into your power management solutions will drive innovation and efficiency, setting new standards in the industry.

You May Also Be Interested in

ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC / Single Channel Wire Master I2C Interface 3.3V/5V 8-Pin SOIC N T/R
Lowest to $1.8449
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Texas Instruments
DP83822HRHBRG4 Texas Instruments Ethernet ICs Extended temperature robust low-power 1 datasheet, inventory, & pricing.
Lowest to $0.9504
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess