The ON Semiconductor SMBV1057LT1 is a high-quality voltage regulator diode designed to provide precise voltage control and regulation. This component is an essential part of any power management system where stable voltage is critical for the performance and longevity of electronic circuits. The SMBV1057LT1 is a versatile, reliable, and efficient solution for a wide range of applications including consumer electronics, automotive systems, and industrial equipment.
Key Features
- Stable Performance: The SMBV1057LT1 offers excellent stability, ensuring a consistent output voltage even under varying input conditions and load changes.
- Low Dynamic Resistance: This component features low dynamic resistance, which enhances its efficiency and reduces power loss during operation.
- High Surge Capability: It can withstand high surge currents, making it suitable for applications that experience transient over-voltage conditions.
- Compact SMB Package: The device comes in a small surface-mount SMB package, which is ideal for space-constrained applications.
- Wide Operating Temperature Range: The SMBV1057LT1 operates effectively across a broad temperature range, ensuring reliability in various environments.
Applications
The ON Semiconductor SMBV1057LT1 is designed to meet the needs of a diverse set of applications. It is commonly used in:
- Power supply circuits
- Automotive electronics
- Consumer electronics such as TVs, computers, and gaming consoles
- Telecommunication systems
- Industrial control systems
Technical Specifications
Parameter
Value
Package Type
SMB
Maximum Operating Temperature
+150°C
Minimum Operating Temperature
-55°C
Configuration
Single
Overall, the ON Semiconductor SMBV1057LT1 is a robust and reliable choice for designers and engineers looking to ensure voltage stability in their electronic devices. Its combination of features makes it a smart choice for a wide array of voltage regulation requirements.