EN
  • EN
  • DE
  • IT

MC74VHC4066DTR2G

Part No MC74VHC4066DTR2G
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX QUAD 1X1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 4
Max On Resistance 70 Ohm
Channel-to-Channel Matching (ΔRon) 15 Ohm
Single Supply Voltage (V+) 2 V to 12 V
-3db Bandwidth 160MHz
Channel Capacitance(CS off, CD off) 10pF
Max Leakage Current (IS off) 100nA
Crosstalk -80dB @ 1MHz
Temperature Range - Operating -55°C to 125°C (TA)
Case / Package 14-TSSOP
Win Source Part Number 022843-MC74VHC4066DTR2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC4066DTR2G CAD Model

Description

Product Overview: MC74VHC4066DTR2G from ON Semiconductor

The MC74VHC4066DTR2G is a high-performance, quad analog switch integrated circuit brought to you by ON Semiconductor, a trusted leader in semiconductor solutions. This device is part of the VHC family, which is well-known for its high-speed and low-power consumption characteristics. It is designed to operate with a supply voltage ranging from 2V to 6V, making it versatile for various applications across different voltage requirements.

Featuring four independent switches capable of conducting equally well in both directions when on, the MC74VHC4066DTR2G provides a digital control voltage level that can handle analog signals up to the complete supply voltage range. This makes it an ideal choice for multiplexing and demultiplexing applications in analog signal switching, which includes audio, video, and other signal routing functions that are essential in modern electronic devices.

With its low quiescent current and low power dissipation, this device is particularly suitable for portable and battery-operated equipment where power efficiency is crucial. The MC74VHC4066DTR2G also boasts a high noise immunity characteristic of CMOS devices, ensuring reliable performance even in noisy environments.

The device comes in a TSSOP−14 package, which is designed for space-saving in PCB layouts, without compromising on performance and functionality. This packaging makes the MC74VHC4066DTR2G an excellent choice for compact electronic assemblies, where board real estate is at a premium.

Moreover, ON Semiconductor has designed the MC74VHC4066DTR2G to be compliant with the requirements of the JEDEC standard no. 7A. It is also characterized for operation from −55°C to +125°C, ensuring functionality across a wide range of temperatures, making it suitable for industrial-grade applications.

In summary, the MC74VHC4066DTR2G from ON Semiconductor is a robust and versatile quad analog switch that offers excellent performance in a variety of applications. Its low-power operation, high noise immunity, and the ability to handle analog signals up to the full supply voltage range make it a top choice for designers looking for a reliable switching solution.

You May Also Be Interested in

Texas Instruments
IC MUX/DEMUX 8X1 16TVSOP / 1 Circuit IC Switch 8:1 195Ohm 16-TVSOP
Lowest to $0.1807
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
IC SWITCH DUAL SPDT 16QFN / 2 Circuit IC Switch 2:1 500mOhm 16-QFN (3x3)
Need more? Email Us
Renesas Electronics America
MULTIPLEXERS/SWITCHES / Circuit IC Switch
Lowest to $0.3661
ON Semiconductor
DIFFERENTIAL MUX, 4 CHANNEL / Circuit IC Switch
Lowest to $1.4747
ON Semiconductor
SINGLE-ENDED MUX, 2 CHANNEL / Circuit IC Switch
Lowest to $3.6298
Analog Devices Inc.
IC MULTIPLEXER DUAL 4X1 16CDIP / Circuit IC Switch 16-CERDIP
Lowest to $16.1752
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Freescale Semiconductor - NXP
IC SWITCH SP4TX 2 100OHM 16DIP / 2 Circuit IC Switch 4:1 100Ohm 16-PDIP
Lowest to $0.6180

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3819 $64.9230
415+ $0.3135 $130.1025
640+ $0.3036 $194.3040
885+ $0.2938 $260.0130
1,140+ $0.2840 $323.7600
1,525+ $0.2546 $388.2650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess