EN
  • EN
  • DE

SMBV0208LT1

Part No SMBV0208LT1
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1115
Reference case SOT-23
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756678-SMBV0208LT1
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMBV0208LT1 CAD Model

Description

The ON Semiconductor SMBV0208LT1 is a high-performance, surface-mount Transient Voltage Suppressor (TVS) diode designed to protect sensitive electronics from voltage transients induced by system inductive load switching and lightning. This robust diode is a crucial component for the safeguarding of circuits used in a wide range of applications, including automotive systems, industrial controls, telecommunications, and consumer electronics.

Key Features

  • Stand-Off Voltage: The SMBV0208LT1 features a stand-off voltage of 2.8 volts, making it suitable for low-voltage applications where precision is essential.
  • Peak Pulse Power: It offers excellent surge capabilities with a peak pulse power of 600 Watts for a 10/1000 µs waveform, helping to ensure that devices remain protected even under extreme transient conditions.
  • Low Leakage Current: The device boasts a low leakage current, minimizing power loss and ensuring efficiency in operation.
  • Fast Response Time: With its fast response time, the SMBV0208LT1 responds quickly to transient overvoltage events, providing immediate protection to the circuit components.
  • Compact Package: Encased in an SMB package, the diode is designed for surface mount applications, allowing for efficient use of PCB space and simplified assembly processes.
  • Operating Temperature Range: It operates within a temperature range of -55°C to +150°C, accommodating a broad spectrum of environmental conditions.

Applications

The SMBV0208LT1 is versatile and can be integrated into various circuit designs. Its primary applications include:

  • Protection of I/O Interfaces
  • Voltage Clamping for sensitive circuits
  • Automotive electronics protection
  • Power supply transient protection
  • Telecommunication and networking devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the SMBV0208LT1 is no exception. It is compliant with the ISO 9001 quality management system, ensuring that it meets the highest industry standards for performance and durability. Additionally, the device is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

You May Also Be Interested in

Toko America Inc.
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Samsung
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1165 $50.0950
1,050+ $0.0956 $100.3800
1,620+ $0.0926 $150.0120
2,235+ $0.0896 $200.2560
2,890+ $0.0866 $250.2740
3,865+ $0.0777 $300.3105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess