EN
  • EN
  • DE

SMBT1569LT1G

Part No SMBT1569LT1G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094205-SMBT1569LT1G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBT1569LT1G CAD Model

Description

ON Semiconductor SMBT1569LT1G Product Overview

The SMBT1569LT1G is a high-performance bipolar junction transistor (BJT) from ON Semiconductor, renowned for its reliability and efficiency in a wide range of electronic applications. This NPN transistor is designed to offer a balanced combination of fast switching speeds and low on-state voltage, making it an ideal choice for amplification and switching applications where space is at a premium.

Key Features:

  • Device Type: NPN Bipolar Junction Transistor (BJT)
  • Package: SOT-23, a compact surface-mount package that is suitable for automated assembly processes and helps to save precious board space.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 15V, providing a good margin for various electronic designs.
  • Collector Current (Ic): It supports a continuous collector current of up to 100 mA, making it suitable for moderate power handling applications.
  • Gain Bandwidth Product (fT): Features a high gain bandwidth product, ensuring efficient signal amplification at higher frequencies.
  • Transition Frequency: The device boasts a transition frequency of 7 GHz, indicating its capability to operate effectively at high-speed switching applications.
  • Low Saturation Voltage: Exhibits low collector-emitter saturation voltage, which helps to minimize power loss and improve efficiency in switching applications.

Applications:

The SMBT1569LT1G transistor is versatile and can be used in various electronic circuits, including:

  • Signal amplification in audio and RF applications
  • Driver stages in amplifiers and switches
  • Low-power switching applications
  • Control systems
  • Portable and consumer electronics

ON Semiconductor's SMBT1569LT1G is manufactured with precision and attention to quality, ensuring that it meets the rigorous demands of the electronics industry. Its SOT-23 package is not only space-saving but also provides excellent thermal performance, which is crucial for maintaining stability and longevity in a variety of operating conditions. Whether you are designing a sophisticated audio system, a compact control module, or any other electronic device that requires a reliable switching or amplification solution, the SMBT1569LT1G offers the performance and durability you need.

For detailed specifications and operational parameters, designers and engineers should refer to the official datasheet provided by ON Semiconductor.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Rohm Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess