EN
  • EN
  • DE

SMBD1007LT1G

Part No SMBD1007LT1G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838142-SMBD1007LT1G
Ultra Librarian 3D Model Ultra Librarian SMBD1007LT1G CAD Model

Description

The SMBD1007LT1G is a state-of-the-art Schottky Barrier Rectifier Diode, designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This component is engineered to offer low forward voltage drop, high surge capability, and a fast switching speed, making it an ideal choice for high-efficiency power management applications.

Key Features

  • Low Forward Voltage Drop: The SMBD1007LT1G boasts a low forward voltage drop, which enhances the overall efficiency of the system it is integrated into by minimizing power losses during conduction.
  • High Surge Capability: This diode is capable of withstanding high surge currents, ensuring reliability and robustness in applications where transient surge conditions are common.
  • Fast Switching Speed: The fast switching speed of the SMBD1007LT1G makes it an excellent choice for applications requiring high-frequency operation and swift transitions.
  • Surface Mount Package: Packaged in a space-saving SMB surface mount package, this diode is suitable for compact designs where board space is at a premium.
  • Power Dissipation: It has a power dissipation rating that ensures stable performance under various operating conditions.
  • Environmentally Friendly: ON Semiconductor's commitment to sustainability is reflected in the SMBD1007LT1G's compliance with RoHS standards, making it a lead-free and environmentally friendly component.

Applications

The SMBD1007LT1G is versatile and can be used in a wide range of applications, including:

  • DC-DC converters
  • Free-wheeling diodes in power supplies
  • Power management devices
  • Reverse battery protection circuits
  • Automotive applications
  • Portable devices and battery-powered equipment

Reliability and Quality Assurance

ON Semiconductor maintains a rigorous quality assurance program that ensures each SMBD1007LT1G diode meets the highest standards of reliability and performance. Customers can trust this component for critical applications where consistent operation is paramount.

Technical Specifications

Before integrating the SMBD1007LT1G into your design, please consult the detailed technical specifications available in the datasheet provided by ON Semiconductor. This includes information on maximum ratings, electrical characteristics, thermal properties, and packaging details.

For engineers and designers looking for a reliable Schottky diode with excellent performance characteristics, the SMBD1007LT1G from ON Semiconductor is an exceptional choice that balances efficiency, speed, and compactness without compromising on quality.

You May Also Be Interested in

Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
860+ $0.0583 $50.1380
2,095+ $0.0478 $100.1410
3,240+ $0.0463 $150.0120
4,465+ $0.0448 $200.0320
5,775+ $0.0433 $250.0575
7,715+ $0.0389 $300.1135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 196,950 pieces
MOQ: 860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess