EN
  • EN
  • DE

ATTINY261A-XUR

Part No ATTINY261A-XUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20TSSOP / 8-bit Microcontroller with 2/4/8K Bytes In-System Programmable Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Cut Tape (CT)
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series ATTINY261A
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810288-ATTINY261A-XUR
Ultra Librarian 3D Model Ultra Librarian ATTINY261A-XUR CAD Model

Description

Microchip Technology ATTINY261A-XUR Microcontroller

The ATTINY261A-XUR is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to provide a versatile and cost-effective solution for a wide range of embedded applications. This microcontroller combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 16 general-purpose I/O lines, 32 general-purpose working registers, a wide range of flexible peripherals, and a clock speed up to 20MHz.

One of the key features of the ATTINY261A-XUR is its Advanced RISC Architecture, which delivers powerful performance with a minimum number of instructions. This architecture enables most instructions to execute in a single clock cycle, allowing the device to achieve throughputs approaching 1 MIPS per MHz and balancing power consumption with processing speed.

The microcontroller is equipped with comprehensive on-chip hardware resources, such as an 8-channel 10-bit A/D converter, a programmable watchdog timer with internal oscillator, and three flexible timer/counters with compare modes. Additionally, it provides serial programmable USART, a master/slave SPI serial interface, and a two-wire serial interface, making it ideal for interfacing with other microcontrollers and peripheral devices.

Enhanced power-saving features of the ATTINY261A-XUR include various sleep modes that allow the device to retain functionality while minimizing power consumption. This capability is crucial for battery-powered applications where energy efficiency is paramount.

For secure data storage, the device includes on-chip EEPROM. This non-volatile memory segment is separate from the flash, enabling constant parameter storage without wearing out the main program memory.

The ATTINY261A-XUR comes in a 20-lead TSSOP package and supports an extended temperature range, making it suitable for industrial applications. Its robust design and comprehensive feature set make it an excellent choice for projects requiring a compact, yet powerful microcontroller with a range of connectivity options and low power consumption.

Whether you are designing consumer electronics, home automation systems, or industrial control units, the ATTINY261A-XUR provides the reliability and flexibility needed to create efficient and innovative applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess