ON Semiconductor SLV74VHC1GT125DFT2G Product Overview
The SLV74VHC1GT125DFT2G is a high-performance, single-bit non-inverting bus buffer gate with 3-state output from ON Semiconductor. This advanced CMOS technology device is designed to offer a robust and efficient solution for voltage level translation and buffering in a wide range of applications, including computing, networking, and industrial systems.
Key Features
- Advanced CMOS Technology: Utilizes ON Semiconductor's advanced CMOS process for optimal speed-power performance.
- High-Speed Operation: Capable of operating at high speeds with a typical tpd of 3.9 ns, making it suitable for fast data transmission.
- Wide Operating Voltage Range: Can be operated from a 2.0V to 5.5V power supply, making it versatile for various logic level interfacing.
- Power Down Protection: Equipped with inputs and outputs that support power down protection, ensuring the device is protected when powered off.
- Low Power Consumption: Designed for low power consumption with a typical ICC of only 2 μA, contributing to energy-efficient designs.
- 3-State Outputs: Features 3-state output which can be placed in a high impedance state, effectively disconnecting the output from the circuit.
- ESD Protection: Offers robust Electrostatic Discharge (ESD) protection for enhanced reliability and longevity.
- Compact Packaging: Available in a small SC-70 package, ideal for space-constrained applications.
Applications
- Logic level translation for multi-voltage systems
- Bus isolation and buffering
- Signal gating
- Memory interfacing
- Portable and battery-powered electronics
The SLV74VHC1GT125DFT2G is a testament to ON Semiconductor's commitment to providing high-quality, reliable semiconductor solutions. Its combination of speed, power efficiency, and flexible voltage operation makes it a smart choice for designers looking to optimize their digital systems. Whether it's for interfacing between different logic families or isolating noisy signals, this bus buffer gate delivers consistent performance and integrates seamlessly into a variety of electronic designs.