EN
  • EN
  • DE

SG6203SZ

Part No SG6203SZ
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description IC SYNCHRONOUS FRWRD CTRLR 8SOP / Power Supply Controller Synchronous Forward Controller 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Supply Controllers, Monitors
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Applications Synchronous Forward Controller
Voltage - Supply 4.8V ~ 20V
Current - Supply 1.7 mA
Temperature Range - Operating -30°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SG6203
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253052-SG6203SZ
Ultra Librarian 3D Model Ultra Librarian SG6203SZ CAD Model

Description

The SG6203SZ from ON Semiconductor is a state-of-the-art electronic component designed for high-efficiency power management applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • High Performance: The SG6203SZ is engineered to deliver top-notch performance, making it suitable for demanding applications that require reliable power management.
  • Durability: Built with robust materials, the SG6203SZ ensures a long operational lifespan even under challenging conditions.
  • Energy Efficiency: With an emphasis on power conservation, this component helps reduce energy consumption, making it an eco-friendly choice for modern electronic designs.
  • Compact Design: The small footprint of the SG6203SZ allows for seamless integration into various circuit designs without compromising on space.

Applications

The versatility of the SG6203SZ makes it an ideal choice for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Portable devices
  • Telecommunication equipment
  • Automotive electronics

Technical Specifications

The SG6203SZ boasts impressive technical specifications that cater to the needs of advanced electronic systems:

  • Operating Temperature Range: Specified for performance across a wide temperature spectrum.
  • High Switching Frequency: Enables the design of power supplies with smaller components, reducing overall size and cost.
  • Low Power Loss: Minimizes heat generation, enhancing system reliability and lifespan.

Quality and Reliability

ON Semiconductor is renowned for its rigorous quality control and the SG6203SZ is no exception. Each unit undergoes stringent testing to ensure it meets the high standards expected by customers. With ON Semiconductor's reputation for reliability, you can trust the SG6203SZ to perform consistently in your power management solutions.

Conclusion

The SG6203SZ is more than just a component; it's a crucial part of a power management system that demands efficiency, reliability, and performance. ON Semiconductor's dedication to quality makes the SG6203SZ a smart choice for designers looking to create sophisticated electronic products.

You May Also Be Interested in

Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Lattice Semiconductor Corporation
Lowest to $6.5223
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
SII Semiconductor Corporation
Need more? Email Us
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess