EN
  • EN
  • DE

SFT1458-TL-H

Part No SFT1458-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 600V 1A DPAK / N-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600V
Current - Continuous Drain (Id) at 25°C 1A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 13Ohm at 500mA, 10V
Gate Charge (Qg) (Maximum) at Vgs 3.8nC at 10V
Maximum Vgs ±30V
Input Capacitance (Ciss) (Maximum) at Vds 65pF at 20V
Power Dissipation (Maximum) 1W , 38W (Tc)
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package DPAK/TP-FA
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Pack Quantity 700
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804942-SFT1458-TL-H
Ultra Librarian 3D Model Ultra Librarian SFT1458-TL-H CAD Model

Description

The ON Semiconductor SFT1458-TL-H is a state-of-the-art N-Channel MOSFET designed for high-performance power switching applications. This device is an ideal choice for engineers looking to improve the efficiency and reliability of their power management systems. The SFT1458-TL-H offers a combination of low on-resistance and high switching speeds, making it a perfect fit for a wide range of applications including DC/DC converters, power supplies, and motor control circuits.

Key Features

  • Low On-Resistance: The device features ultra-low on-resistance (RDS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: With its fast switching capabilities, the SFT1458-TL-H ensures reduced switching losses and is suitable for high-frequency applications.
  • High Maximum Current: The MOSFET can handle a high continuous drain current, providing robust performance for demanding power loads.
  • Low Threshold Voltage: A low gate threshold voltage allows for easy drive and control at lower voltages, enhancing compatibility with modern low-voltage logic.
  • Advanced Packaging: Housed in a compact, surface-mount package, the SFT1458-TL-H saves valuable board space and is optimized for automated assembly processes.

Applications

The versatility of the SFT1458-TL-H MOSFET makes it suitable for a broad array of applications, including:

  • Power management for consumer electronics
  • DC/DC converters in computing and telecommunications
  • Motor drives and controllers
  • LED lighting systems
  • Battery management systems
  • Load switches

Technical Specifications

  • Drain-to-Source Voltage (VDSS): 30V
  • Continuous Drain Current (ID): 70A
  • Power Dissipation (PD): 2.5W
  • Operating Temperature Range: -55°C to 150°C
  • Package: SOP-8 (Small Outline Package)

The SFT1458-TL-H from ON Semiconductor is a robust and efficient solution for your power switching needs, delivering high performance in a compact form factor. Its advanced characteristics ensure that it meets the requirements of modern electronic designs, offering both reliability and energy efficiency.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7173 $60.9705
200+ $0.5886 $117.7200
305+ $0.5703 $173.9415
420+ $0.5518 $231.7560
545+ $0.5334 $290.7030
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess