EN
  • EN
  • DE

MAX9265GCM/V+

Part No MAX9265GCM/V+
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 2500Mbps Automotive 48-Pin TQFP EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707321-MAX9265GCM/V+
Series MAX series
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX9265G
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MAX9265GCM/V+ CAD Model

Description

Maxim Integrated's MAX9265GCM/V+ High-Speed Serializer

The MAX9265GCM/V+ is an advanced compact serializer from Maxim Integrated, designed to provide a reliable and efficient solution for high-speed data transmission in automotive and industrial applications. This innovative component is engineered to serialize 24-bit parallel LVCMOS/LVTTL data into a single LVDS (Low Voltage Differential Signaling) output stream, ensuring high data integrity even in environments with significant electromagnetic interference (EMI).

With a serialization rate of up to 1.5 Gbps, the MAX9265GCM/V+ is capable of supporting high-resolution video and data communication with minimal latency. This makes it an ideal choice for applications such as automotive camera systems, machine vision interfaces, and other data-intensive systems that require robust and high-speed data transfer.

The device also features an embedded control channel that operates at 9.6kbps to 1Mbps, which can be utilized for bidirectional communication between the serializer and deserializer. This control channel is available even when the main video link is not active, allowing for system configuration and status monitoring without interrupting the video data stream.

One of the standout features of the MAX9265GCM/V+ is its ability to automatically synchronize with the deserializer (MAX9266) without the need for an external reference clock, which simplifies the design and reduces system costs. Additionally, the serializer's programmable spread spectrum and cable equalization further enhance its performance over long cable distances and in noisy environments.

The MAX9265GCM/V+ operates over a wide temperature range, making it suitable for harsh environments. It is available in a compact 64-pin LQFP package with exposed pad, which assists in thermal management and allows for a smaller footprint on the printed circuit board.

In summary, the MAX9265GCM/V+ from Maxim Integrated is a high-performance serializer that provides a seamless and efficient solution for high-speed data serialization needs. Its robust feature set and ease of integration make it a top choice for designers looking to enhance the performance and reliability of their data transmission systems.

You May Also Be Interested in

Texas Instruments
1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Lowest to $4.8460
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Texas Instruments
IC DESERIALZR RANDOM LOCK 28SSOP
Lowest to $160.5050
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971
Microchip Technology
IC INTERFACE SPECIALIZED 28PLCC / 1.6Gbps Serial to Parallel Input Output 28-PLCC (11.48x11.48)
Lowest to $10.9697
National Semiconductor (TI)
DS92LV3222 20-50 MHZ 32-BIT CHAN / 1.6Gbps Deserializer 2 Input 32 Output 64-TQFP (10x10)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Texas Instruments
IC PROG 27BIT SERDES TX 80-BGA / 405Mbps Serializer 27 Input 1 Output 80-BGA MICROSTAR JUNIOR (5x5)
Lowest to $33.5755

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4787 $52.4361
7+ $14.3415 $100.3905
11+ $13.8933 $152.8263
15+ $13.4451 $201.6765
20+ $12.9970 $259.9400
26+ $11.6525 $302.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess