EN
  • EN
  • DE

SP202ECP

Part No SP202ECP
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description Dual Transmitter/Receiver RS-232 16-Pin PDIP / IC DVR/RCVR RS232 QUAD 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 240kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 065775-SP202ECP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SP202E
Introduction Date August 20, 1998
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SP202ECP CAD Model

Description

The SP202ECP is a RS-232 transceiver manufactured by Exar Corporation. It is designed to provide a reliable interface between a microcontroller or processor and an external device using the RS-232 communication standard. The device operates from a single 5V power supply, and integrates charge pump circuitry, generating the ±10V RS-232 voltage levels required for proper communication.

Applications

  • Notebook Computers: Used to establish serial communication in laptop devices.
  • Sub-Notebooks: Integrated into compact sub-notebook computers for RS-232 connectivity.
  • Palmtop PCs: Offers a serial interface for handheld computing devices.
  • Battery Powered Systems: Suitable for low-power operation in portable applications.
  • Printers: Facilitates serial communication between computers and printers.
  • Peripherals: Used to connect various peripherals to a host system via RS-232.

Features

  • Single 5V Power Supply: Runs off a single 5V power source, simplifying power supply requirements.
  • Meets all RS-232D and ITU V.28 Specifications: Complies with industry-standard RS-232 communication protocol specifications.
  • Output Swing ±10V with 5V Supply: Generates necessary voltage levels for RS-232 communication from a single 5V input.
  • Low Power Consumption: Reduces power usage, making it suitable for battery-powered applications.
  • Internal Tiny Charge Pump: Includes integrated charge pump circuitry to generate required voltage levels.
  • High Data Rate: Supports data rates up to 120kbps.
  • Latch-Up Free: Designed to prevent latch-up, ensuring reliability.

Benefits

  • Simplified System Design: Only requires a single 5V power supply, reducing the complexity of power supply design.
  • Reliable Communication: Ensures reliable data transmission by adhering to RS-232 standards.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Compact Solution: The integrated charge pump minimizes the need for external components, saving space.
  • Robust Performance: Latch-up free design guarantees reliable operation even in potentially unstable conditions.
  • Versatile Connectivity: Compatible with a broad array of RS-232 compatible devices.

Additional Details

The SP202ECP usually comes in a DIP package. It contains two drivers and two receivers, allowing for full-duplex communication. The transceiver is best suited for environments where reliable and compliant RS-232 interfacing is needed with minimal power usage. Consult the device datasheet for specific operating temperature ranges and electrical characteristics.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6780 $61.0200
210+ $0.5567 $116.9070
325+ $0.5394 $175.3050
445+ $0.5221 $232.3345
575+ $0.5047 $290.2025
770+ $0.4528 $348.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess