EN
  • EN
  • DE

SFT1206-TL

Part No SFT1206-TL
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837191-SFT1206-TL
Ultra Librarian 3D Model Ultra Librarian SFT1206-TL CAD Model

Description

The SFT1206-TL is a cutting-edge component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable solutions for a wide range of electronic applications.

Key Features:

  • High Efficiency: The SFT1206-TL boasts a high level of efficiency, making it an ideal choice for power-sensitive applications.
  • Compact Design: Its small form factor allows for easy integration into space-constrained designs, without compromising on performance.
  • Durability: Built to last, the SFT1206-TL can withstand harsh operating conditions, ensuring a long product lifespan.
  • Low Power Consumption: This component is designed to operate with minimal power waste, contributing to the overall energy efficiency of the end product.

Applications:

The SFT1206-TL is versatile and can be used in various applications, including but not limited to:

  • Power Management Systems
  • Consumer Electronics
  • Automotive Industry
  • Industrial Control Units
  • Telecommunication Devices

Technical Specifications:

Parameter Value
Package SOT-23
Operating Temperature Range -55°C to +150°C
Output Current Specify Current Rating
Input Voltage Specify Voltage Range

Quality and Reliability:

ON Semiconductor ensures that each SFT1206-TL unit is rigorously tested for quality and reliability, providing customers with a product they can trust for their critical applications. With ON Semiconductor's reputation for excellence, you can be confident that the SFT1206-TL will meet or exceed your expectations.

Ordering Information:

For more details on ordering the SFT1206-TL or to request samples, please visit the ON Semiconductor website or contact an authorized distributor. Ensure your designs are powered by the quality and performance of ON Semiconductor.

You May Also Be Interested in

Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess