EN
  • EN
  • DE

MC78FC33HT1

Part No MC78FC33HT1
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC VOLT REG MICROPWR 3.3V SOT-89
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Product Status Obsolete
Base Product Number MC78FC3
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 883812-MC78FC33HT1
Ultra Librarian 3D Model Ultra Librarian MC78FC33HT1 CAD Model

Description

ON Semiconductor MC78FC33HT1 Voltage Regulator

The ON Semiconductor MC78FC33HT1 is a highly efficient, fixed output voltage regulator designed for a wide range of applications. This linear voltage regulator offers a stable 3.3V output, which is a common requirement for many electronic devices, ensuring reliable operation and performance. With its robust design, the MC78FC33HT1 is well-suited for use in demanding environments, making it an ideal choice for both commercial and industrial applications.

Key Features

  • Output Voltage: Precisely regulated 3.3V output to power a variety of components.
  • Output Current: Capable of delivering up to 1A of continuous current, making it suitable for high-power applications.
  • Package: Available in a compact surface-mount package, which allows for efficient use of PCB space and is easy to integrate into various designs.
  • Thermal Performance: Enhanced thermal performance ensures stability and longevity of the device even under high load conditions.
  • Protection Features: Built-in short circuit and over-temperature protection mechanisms safeguard the device and the connected components from potential damage.
  • Low Dropout: The regulator maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency.

Applications

The MC78FC33HT1 is versatile and can be used in a variety of electronic circuits, including:

  • Consumer electronics such as TVs, radios, and computers
  • Telecommunications equipment
  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics

With its reliable performance and protection features, the MC78FC33HT1 from ON Semiconductor is an excellent choice for designers looking for a voltage regulator that offers both efficiency and durability. Whether you're working on a new design or looking to upgrade an existing circuit, the MC78FC33HT1 provides the stability and power required for a wide range of electrical applications.

You May Also Be Interested in

Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
Aries Electronics
SOCKET ADAPT SOIC-W TO 20DIP 0.3
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess