EN
  • EN
  • DE

LC87F7BC8AU-QIP-E

Part No LC87F7BC8AU-QIP-E
Manufacturer ON Semiconductor
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Status Not For New Designs
Win Source Part Number 130821-LC87F7BC8AU-QIP-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC87F7BC8AU-QIP-E CAD Model

Description

The LC87F7BC8AU-QIP-E is a highly-integrated 8-bit microcontroller from ON Semiconductor, designed to offer a robust and efficient solution for a wide range of embedded applications. This microcontroller is part of the expansive LC87 family, known for its reliability and performance in industrial, automotive, and consumer electronics.

Key Features:

  • Core: The device features an 8-bit CPU core, providing a solid balance between processing power and power consumption, making it suitable for battery-powered and low-power applications.
  • Memory: It comes with a generous amount of on-chip memory, including flash memory for program storage and RAM for data handling, ensuring smooth operation and flexibility in complex tasks.
  • I/O Ports: The LC87F7BC8AU-QIP-E is equipped with multiple general-purpose input/output ports, allowing for versatile connectivity and interfacing with a variety of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated ADC enables the microcontroller to convert analog signals into digital data for processing, ideal for sensor-based applications.
  • Timer/Counter: Built-in timer/counters facilitate precise timing operations, event counting, and PWM generation, which are essential for control applications.
  • Communication Interfaces: The device supports various communication protocols, including I2C, SPI, and UART, providing excellent options for serial communication with other devices and modules.
  • Operating Voltage: It operates within a range of voltage levels, accommodating different power supplies and system requirements.
  • Temperature Range: The microcontroller is designed to operate reliably across a wide temperature range, making it suitable for harsh environments.

Applications:

The LC87F7BC8AU-QIP-E microcontroller is versatile and can be used in various applications, such as:

  • Automotive control systems
  • Industrial automation
  • Home appliances
  • Consumer electronics
  • Portable devices

With its robust set of features and ON Semiconductor's commitment to quality, the LC87F7BC8AU-QIP-E is an excellent choice for designers looking to develop reliable and efficient embedded systems.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess