EN
  • EN
  • DE

MT9M033I12STC

Part No MT9M033I12STC
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832124-MT9M033I12STC
Ultra Librarian 3D Model Ultra Librarian MT9M033I12STC CAD Model

Description

Product Overview: MT9M033I12STC Image Sensor from ON Semiconductor

The MT9M033I12STC from ON Semiconductor is a high-performance CMOS image sensor designed to meet the demanding needs of a variety of imaging applications. This sensor is an ideal solution for applications requiring high image quality, fast frame rates, and low-light performance. Its versatility makes it suitable for industrial, medical, surveillance, and automotive markets, among others.

Key Features

  • Resolution: The MT9M033I12STC boasts a resolution of 1.6 Megapixels, capable of delivering high-quality images with a pixel array of 1536H x 1024V.
  • Pixel Size: With a pixel size of 3.0 µm x 3.0 µm, the sensor provides excellent sensitivity and image detail.
  • Optical Format: The 1/3-inch optical format is a common size, making this sensor compatible with a wide range of lenses and optical systems.
  • Frame Rate: The sensor supports a high frame rate of up to 45 frames per second at full resolution, allowing for smooth video capture in dynamic environments.
  • Shutter: The MT9M033I12STC features an electronic rolling shutter that facilitates continuous image capture with minimal distortion.
  • Dynamic Range: It offers an impressive dynamic range that ensures clear images in both bright and low-light conditions.
  • Interface: The sensor is equipped with a parallel output interface for easy integration with a variety of host systems.

Advanced Imaging Capabilities

The MT9M033I12STC image sensor incorporates advanced imaging technologies such as on-chip binning and windowing, which enhance its performance in specific applications. Binning improves sensitivity and frame rates, while windowing allows for targeted capture within the sensor's field of view, reducing data transfer and processing requirements.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MT9M033I12STC is no exception. The sensor is designed to perform reliably in challenging environments, ensuring consistent operation and longevity for the products it powers.

Conclusion

The MT9M033I12STC from ON Semiconductor is a versatile, high-quality image sensor that offers a balance of performance, resolution, and speed. Whether it's for industrial machine vision, medical imaging, security cameras, or automotive applications, this sensor is engineered to deliver superior imaging results.

You May Also Be Interested in

Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Omron
WALDEMANN LIGHTING
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess