EN
  • EN
  • DE

SD05T1G

Part No SD05T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 5VWM 9.8VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 5V
Minimum Breakdown Voltage 6.2V
Max Clamping Voltage 9.8V
Peak Pulse Current(Ippm) 24A (8/20μs)
Power Dissipation - Pd 350W
Applications Automotive
Capacitance @ Frequency 350pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 028161-SD05T1G
Family Name SD05
Introduction Date September 29, 2003
ECCN EAR99
Country of Origin China, Morocco
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Ultra Librarian 3D Model Ultra Librarian SD05T1G CAD Model

Description

ON Semiconductor SD05T1G Transient Voltage Suppressor

The ON Semiconductor SD05T1G is a state-of-the-art Transient Voltage Suppressor (TVS) designed to protect voltage-sensitive components from destruction or degradation. This robust device is specifically engineered to safeguard data lines and other circuits against Electrostatic Discharge (ESD), Electrical Fast Transients (EFT), and other high-energy transients that can occur due to sudden voltage spikes in electronic equipment.

Featuring a low clamping voltage and fast response time, the SD05T1G is an ideal solution for a wide range of applications that require reliable protection against transient voltages. Its compact SOD-323 package makes it suitable for high-density circuit board designs, ensuring that it can be easily integrated into a variety of electronic systems without taking up significant space.

Key Features:

  • ESD Protection: The SD05T1G can withstand ESD strikes at the maximum level specified in the IEC 61000-4-2 international standard, providing robust defense for sensitive components.
  • Low Clamping Voltage: It offers a low clamping voltage, which ensures that the protected component is exposed to minimal stress during transient conditions.
  • Fast Response Time: The device reacts quickly to transients, ensuring that the protection is applied almost instantaneously to prevent damage to the circuit.
  • Peak Power Dissipation: Capable of handling peak pulse power of 400 Watts at 10/1000μs waveform, it can absorb significant transient energy without performance degradation.
  • Low Leakage Current: With a low leakage current, it minimizes power consumption when the device is in standby mode, making it suitable for energy-sensitive designs.
  • Operating Temperature Range: The SD05T1G operates efficiently across a broad temperature range, ensuring reliable performance in diverse environments.

Whether used in telecommunications, computer systems, network devices, or portable electronics, the ON Semiconductor SD05T1G provides the necessary protection to maintain the integrity and reliability of electronic equipment. By integrating this TVS diode into your design, you can significantly enhance the durability and longevity of your products against the unpredictable nature of transient voltage events.

For more detailed specifications and application guidelines, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor, which offers comprehensive information to ensure optimal usage of the SD05T1G Transient Voltage Suppressor.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Vishay
TVS DIODE 36VWM 58.1VC DO-218AB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMB
Lowest to $3.7953
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Comchip Technology
TVS DIODE 7VWM 12VC R6
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.1747 $50.6630
700+ $0.1433 $100.3100
1,080+ $0.1389 $150.0120
1,490+ $0.1344 $200.2560
1,925+ $0.1299 $250.0575
2,580+ $0.1165 $300.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,424 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess