EN
  • EN
  • DE

MAX6870ETJ+

Part No MAX6870ETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SEQUENCE/SUPERVISOR 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Sequencer
Number of Voltages Monitored 6
Output Open Drain, Push-Pull
Reset Active High/Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold 8 Selectable Threshold Combinations
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (7x7)
Win Source Part Number 136593-MAX6870ETJ+
Ultra Librarian 3D Model Ultra Librarian MAX6870ETJ+ CAD Model

Description

Maxim Integrated MAX6870ETJ+ Power-Supply Sequencer

The Maxim Integrated MAX6870ETJ+ is a highly sophisticated power-supply sequencer designed to manage power-up and power-down sequences for multiple supply voltages in complex systems. This advanced IC ensures that different system voltages are activated and deactivated in a precise, programmable order, vital for safeguarding sensitive electronic components and ensuring reliable system operation.

Encased in a compact 32-pin TQFN package, the MAX6870ETJ+ offers a versatile solution for space-constrained applications. Its operating temperature range of -40°C to +85°C makes it suitable for industrial environments and other demanding conditions.

Key features of the MAX6870ETJ+ include the ability to monitor up to five supply voltages, ensuring that each supply is within its acceptable range before enabling the subsequent voltage. This monitoring capability is crucial for preventing damage caused by incorrect sequencing or voltage levels outside the specified range. Additionally, the device provides an adjustable sequence timing, which allows designers to tailor the power-up and power-down sequences to the specific needs of their system.

With the integration of nonvolatile EEPROM memory, the MAX6870ETJ+ enables the storage of user-defined configurations, making it easy to set up the sequencer for specific applications without the need for external components. This memory also allows for the storage of fault logs, which can be invaluable for system diagnostics and troubleshooting.

The MAX6870ETJ+ includes several safety features such as undervoltage lockout (UVLO), overvoltage detection, and an external watchdog timer input that enhances system reliability. These protective measures ensure that the device operates within safe parameters and responds appropriately to any abnormal conditions.

Overall, the Maxim Integrated MAX6870ETJ+ is an essential component for managing complex power systems in a wide range of applications, from servers and telecommunications equipment to industrial controls and medical devices. Its precision, flexibility, and robust feature set make it an ideal choice for engineers looking to optimize their power management strategies.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0845 $69.2535
6+ $18.9411 $113.6466
9+ $18.3492 $165.1428
12+ $17.7573 $213.0876
15+ $17.1654 $257.4810
20+ $15.3897 $307.7940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess