The Hittite HMC637LP5ETR is a GaAs MMIC Sub-Harmonic Mixer designed for a wide range of applications in microwave and millimeter-wave systems. Now part of Analog Devices, this mixer offers excellent performance and integration.
Applications
- Microwave Radio
- Millimeterwave Radio
- Satellite Communications
- Test Equipment
- Radar Systems
- Point-to-Point Radios
Features
- Wideband Operation
- Low Conversion Loss
- High Isolation
- Sub-Harmonic LO Drive
- Compact Size
- Surface Mount Package
Benefits
- Simplified system design due to wideband operation
- Improved receiver sensitivity due to low conversion loss
- Reduced spurious signals due to high isolation
- Lower LO frequency requirements due to sub-harmonic mixing
- Easy integration into compact systems
- Cost-effective solution for millimeter-wave applications
Technical Specifications
The HMC637LP5ETR operates over a wide frequency range, typically from 24 to 32 GHz for RF and IF, and uses a sub-harmonic LO at half the desired LO frequency. It exhibits a low conversion loss, typically around 10 dB, and high LO to RF and LO to IF isolation, typically greater than 30 dB. The input IP3 is typically around +15 dBm. It is packaged in a compact 5x5 mm QFN leadless package for surface mount assembly. Specific frequency ranges, conversion loss values, and isolation performance are detailed in the Analog Devices datasheet.