The ON Semiconductor SCY99093PG is an innovative and eco-friendly solution for power supply applications, designed as part of the GreenPoint™ initiative to provide high-efficiency power conversion. This offline switcher IC is ideal for use in a wide range of products, including LCD monitors, televisions, and other low-power electrical devices that require energy-efficient power supplies.
Key Features
- High Efficiency: The SCY99093PG is designed to deliver exceptional efficiency, which meets the stringent requirements of energy-saving programs such as Energy Star and other global efficiency standards.
- Integrated Power MOSFET: This device comes with a built-in high-voltage power MOSFET, which simplifies the design and reduces the external component count, leading to a more compact and cost-effective power supply design.
- Frequency Jittering: Frequency jittering reduces EMI emission, and helps in meeting regulatory requirements without additional EMI filtering components.
- Protection Features: It includes multiple protection features such as overvoltage protection (OVP), overload protection (OLP), and thermal shutdown (TSD), ensuring the safety and reliability of both the power supply and the end product.
- GreenPoint™ Design: The SCY99093PG is part of ON Semiconductor's GreenPoint™ program, which focuses on creating products that minimize environmental impact through improved energy efficiency and reduced hazardous substance use.
Applications
The versatility of the SCY99093PG makes it suitable for a variety of applications that require efficient power conversion. It is commonly used in:
- AC-DC Adapters for Notebooks
- Offline Battery Chargers
- Standby and Auxiliary Power Supplies
- Energy-Efficient Power Supplies for Home Appliances
Technical Specifications
With an operating junction temperature range from -40°C to +150°C, the SCY99093PG is built to perform reliably in diverse environments. Its package type is a PDIP-7, which is widely used and easily integrated into various circuit designs.
Conclusion
The ON Semiconductor SCY99093PG is an exceptional choice for designers looking to create power supplies that not only meet but exceed energy efficiency requirements. Its integration of advanced features and protections ensures that it delivers both performance and reliability, making it a smart and sustainable choice for modern electronic applications.