EN
  • EN
  • DE

SCP302045MNTWG

Part No SCP302045MNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER P-CHAN 2:1 31PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 2
Output Configuration High Side
Output Type P-Channel
Interface USB
Voltage - Load 2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd) 9V ~ 15V
Current - Output (Max) 5A
Rds On (Typ) 95mOhm
Input Type Differential
Features Sleep Mode
Fault Protection Current Limiting, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Supplier Device Package 31-PQFN (5x5)
Package / Case 31-PowerWFQFN
Base Product Number SCP302045
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851675-SCP302045MNTWG
Ultra Librarian 3D Model Ultra Librarian SCP302045MNTWG CAD Model

Description

Introducing the SCP302045MNTWG, a state-of-the-art semiconductor product from ON Semiconductor, a leader in energy-efficient innovations. This product is designed to meet the demanding needs of modern electronic applications, offering superior performance and reliability.

Key Features

  • High Efficiency: The SCP302045MNTWG provides excellent power efficiency, which is crucial for energy-saving in electronic devices. This makes it an ideal choice for applications where power consumption is a critical factor.
  • Durability: Built with robust materials and manufactured to the highest quality standards, this product ensures long-term reliability and performance, even in the most challenging conditions.
  • Compact Design: Its small form factor enables it to fit into tight spaces, making it perfect for compact devices without compromising on power or efficiency.
  • Thermal Management: The SCP302045MNTWG is designed with advanced thermal management features, ensuring that the device operates within safe temperature ranges, thus prolonging its lifespan.

Applications

The SCP302045MNTWG is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power management solutions
  • Portable and battery-powered devices
  • Consumer electronics
  • Automotive systems
  • Industrial controls

Technical Specifications

The SCP302045MNTWG boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Package: Compact size and surface-mount technology for easy integration
  • Quality: Manufactured to the highest industry standards for quality and reliability
  • Performance: Optimized for high-performance applications

Conclusion

The ON Semiconductor SCP302045MNTWG is a powerful, efficient, and reliable solution for a broad array of electronic applications. Its combination of high efficiency, durability, compact design, and excellent thermal management make it an essential component for developers looking to create innovative and energy-efficient products. With ON Semiconductor's commitment to quality, you can trust the SCP302045MNTWG to deliver exceptional performance and value to your projects.

You May Also Be Interested in

ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess