EN
  • EN
  • DE

SCH1335-TL-H

Part No SCH1335-TL-H
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET P-CH 12V 2.5A SCH6 / P-Channel Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) at 25°C 2.5A
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Rds On (Maximum) at Id, Vgs 112mOhm at 1A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs 3.1nC at 4.5V
Maximum Vgs ±10V
Input Capacitance (Ciss) (Maximum) at Vds 270pF at 6V
Power Dissipation (Maximum) 800mW
Temperature Range - Operating 150°C
Mounting Style SMD
Supplier Device Package 6-SCH
Manufacturer Package SOT-563, SOT-666
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803472-SCH1335-TL-H
Ultra Librarian 3D Model Ultra Librarian SCH1335-TL-H CAD Model

Description

ON Semiconductor SCH1335-TL-H Product Overview

The SCH1335-TL-H is a cutting-edge semiconductor device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of the MOSFET (Metal Oxide Semiconductor Field Effect Transistor) family, which is renowned for its high-speed switching capabilities, low on-resistance, and exceptional thermal performance.

Key Features

  • High-Speed Switching: The SCH1335-TL-H is optimized for rapid switching applications, ensuring efficient operation in high-frequency circuits.
  • Low On-Resistance: With an extremely low on-resistance, this MOSFET minimizes power loss and improves overall energy efficiency, making it suitable for power-sensitive applications.
  • Advanced Thermal Characteristics: ON Semiconductor has engineered the SCH1335-TL-H with superior thermal management features, enabling it to maintain stable operation even under high-temperature conditions.
  • Compact Package: The device comes in a small leadless package, which is ideal for space-constrained applications while providing robust mechanical and thermal integrity.

Applications

The SCH1335-TL-H is versatile and can be used in a wide range of applications. It is particularly suited for:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management
  • Computing and Server Applications

Reliability and Quality

ON Semiconductor is committed to delivering high-quality and reliable products. The SCH1335-TL-H is built to meet stringent industry standards, ensuring long-term reliability for critical applications. The device undergoes rigorous testing and quality control processes to guarantee performance under various conditions.

Environmental Considerations

ON Semiconductor is dedicated to environmental stewardship. The SCH1335-TL-H is designed with eco-friendly materials and complies with international environmental regulations, including RoHS directives, ensuring a reduced ecological footprint.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their sales and support team.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2208 $58.5120
640+ $0.1811 $115.9040
990+ $0.1755 $173.7450
1,365+ $0.1698 $231.7770
1,760+ $0.1642 $288.9920
2,355+ $0.1471 $346.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,610 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess