EN
  • EN
  • DE

SC2902VDTBR2G

Part No SC2902VDTBR2G
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features General Purpose Amplifier Circuit - 14-TSSOP
Manufacturer ON Semiconductor
Package Reel - TR
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name SC2902
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933135-SC2902VDTBR2G
Ultra Librarian 3D Model Ultra Librarian SC2902VDTBR2G CAD Model

Description

ON Semiconductor SC2902VDTBR2G Overview

The ON Semiconductor SC2902VDTBR2G is a high-performance, low-power operational amplifier that is designed to meet the rigorous demands of modern electronic systems. This precision op-amp offers a unique combination of low voltage noise, high speed, and low power consumption, making it an ideal choice for a variety of applications including sensor interfaces, portable devices, and industrial equipment.

Key Features

  • Low Voltage Noise: The SC2902VDTBR2G boasts an exceptionally low voltage noise density, providing a clean signal amplification which is crucial for high-fidelity audio applications and sensitive measurement equipment.
  • High-Speed Performance: With its fast settling time and high slew rate, this operational amplifier is capable of handling rapid signal changes, making it suitable for high-speed data acquisition systems and video processing applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the SC2902VDTBR2G operates with low quiescent current, thereby reducing the power drain on battery-operated devices.
  • Rail-to-Rail Output: The device can swing its output voltage from rail to rail, maximizing the dynamic range in single-supply applications and simplifying power supply design.
  • Wide Supply Voltage Range: It supports a wide range of supply voltages from 2.7V to 36V, or ±1.35V to ±18V in split-supply configurations, offering flexibility in various circuit designs.
  • Stability: The SC2902VDTBR2G is stable for gains as low as one (unity gain), ensuring reliable performance across a range of operating conditions.

Applications

  • Audio Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Battery-Powered Instruments
  • Industrial Process Controls
  • Active Filtering
  • Medical Devices

The ON Semiconductor SC2902VDTBR2G is packaged in a TSSOP-8, which is compact and suitable for space-constrained applications. Its combination of features ensures that it can provide optimal performance in a variety of challenging environments and systems, making it a versatile choice for designers seeking a reliable op-amp solution.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess