EN
  • EN
  • DE

SB20-03P

Part No SB20-03P
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 2A PCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 550mV @ 2A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 100μA @ 15V
Capacitance @ Vr, F 70pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064031-SB20-03P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB20-03P CAD Model

Description

The ON Semiconductor SB20-03P is a state-of-the-art Schottky barrier diode designed for high-efficiency power management applications. This diode is known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for use in a wide range of electronic devices. The SB20-03P is particularly suited for use in DC-DC converters, free-wheeling diodes, and reverse battery protection circuits.

Key Features

  • Low Forward Voltage Drop: The SB20-03P offers a low forward voltage drop, which reduces power loss and improves efficiency in power conversion circuits.
  • High Current Capacity: With a high forward surge current capability, this diode can handle high current spikes without performance degradation.
  • Fast Switching Speed: The fast switching speed of the SB20-03P minimizes switching losses and is ideal for high-frequency applications.
  • Low Power Loss: Its low power loss characteristics ensure that the device operates cooler, which can improve the longevity and reliability of the entire system.
  • Robust Construction: The device is encapsulated in a highly durable package that offers excellent mechanical strength and thermal performance.

Applications

  • DC-DC Converters
  • AC-DC Power Supplies
  • Free-Wheeling Diodes in Converters and Motor Control Circuits
  • Reverse Battery Protection
  • Power Management in Portable Devices
  • Automotive Applications

Specifications

The SB20-03P has a maximum average rectified current of 2.0 A, with a peak repetitive reverse voltage (VRRM) of 30 V. The device also boasts a low forward voltage (VF) of typically 0.32 V at 2.0 A, which contributes to its high-efficiency profile.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The SB20-03P Schottky barrier diode is no exception, and it is manufactured in facilities that adhere to stringent quality control measures to ensure reliability and performance in even the most demanding applications.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess