EN
  • EN
  • DE

SS24LT1G

Part No SS24LT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 192793-SS24LT1G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SS24LT1G CAD Model

Description

The ON Semiconductor SS24LT1G is a high-performance Schottky Barrier Rectifier that is designed for applications requiring low voltage, high frequency rectification, and energy-sensitive environments. This rectifier is a part of ON Semiconductor's portfolio of energy-efficient devices, which are intended to meet the increasing demands for power efficiency in modern electronic equipment.

Key Features

  • Low Forward Voltage Drop: The SS24LT1G boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during conduction.
  • High Current Capability: With its ability to handle a high surge current, this device is well-suited for applications that experience occasional high current spikes.
  • Power Dissipation: The device is capable of dissipating 1.25 watts, ensuring stable performance even under higher power operations.
  • Temperature Range: It operates within a broad junction temperature range of -55°C to +150°C, making it reliable in extreme environmental conditions.
  • Surface Mount Package: The SS24LT1G comes in a compact SMC package, which is ideal for automated assembly processes and saves valuable board space.

Applications

The versatility of the SS24LT1G allows it to be used in a wide array of applications, including:

  • Low voltage, high-frequency inverters
  • Free-wheeling diodes
  • DC/DC converters
  • Power supply applications
  • Polarity protection applications

Environmental and Quality Certifications

ON Semiconductor is committed to environmental sustainability and quality. The SS24LT1G is produced with these principles in mind, ensuring that the device meets various environmental and quality standards, including:

  • RoHS compliance, indicating the absence of hazardous substances
  • Pb-Free package, reducing environmental impact
  • Halogen-Free component, for a safer and more eco-friendly product

In conclusion, the ON Semiconductor SS24LT1G Schottky Barrier Rectifier is an efficient, reliable, and environmentally friendly solution for modern electronic applications that require high-speed switching and low power loss.

You May Also Be Interested in

General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess