Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 700mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 700mA
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 80μA @ 15V
Capacitance @ Vr, F 26pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package PCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064026-SB07-03P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB07-03P CAD Model

Description

The SB07-03P from ON Semiconductor is a cutting-edge Schottky barrier diode designed for high-efficiency applications. This diode is a perfect choice for engineers and designers looking for a component that offers low forward voltage drop, minimal reverse leakage current, and fast switching capabilities. Its compact package and robust design make it suitable for a wide range of applications, including power supply, converter, and high-frequency circuits.

Key Features

  • Low Forward Voltage Drop (VF): The SB07-03P provides a low VF, which enhances the overall efficiency of the application it is used in by reducing power loss during conduction.
  • High Current Capacity: With its ability to handle high current, this diode is well-suited for applications that demand robust performance under heavy load conditions.
  • Fast Switching Speed: The device's fast switching speed is ideal for high-frequency applications, contributing to reduced switching losses and improved performance.
  • Low Reverse Leakage Current: The diode's low reverse leakage current ensures minimal power loss when the diode is in the reverse-biased state, making it highly reliable for applications that require low standby power consumption.
  • High Reliability: Manufactured by ON Semiconductor, a leader in the semiconductor industry, the SB07-03P is built to meet high-quality standards, ensuring long-term reliability and performance.

Applications

The SB07-03P is versatile and can be used in various electronic applications, including:

  • Switching power supplies
  • DC-DC converters
  • Free-wheeling diodes in power management
  • Reverse battery protection
  • Power OR-ing applications
  • Automotive applications

Technical Specifications

Parameter Value Package Powermite® 3 Peak Repetitive Reverse Voltage (VRRM) 30 V Average Rectified Forward Current (IO) 0.7 A Non-Repetitive Peak Forward Surge Current (IFSM) 10 A Operating Junction Temperature Range (TJ) -55°C to +125°C

For detailed technical data and application information, designers should refer to the official datasheet provided by ON Semiconductor. The SB07-03P Schottky barrier diode is a testament to ON Semiconductor's commitment to providing high-performance, reliable semiconductor components.

You May Also Be Interested in

Microchip Technology
CURRENT REGULATOR /
Need more? Email Us
ECAD model for CD5284
ON Semiconductor
DIODE GEN PURP 50V 3A DO201AD
Need more? Email Us
ECAD model for MR850
Rectron USA
DIODE SUPER FAST 200V 2A SMB / Diode Standard 2A Surface Mount DO-214AA (SMB)
Need more? Email Us
ECAD model for EFM204-W
Vishay
DIODE GEN PURP 200V 8A TO220AC / Diode Standard 200 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for BYW29-200-E3/45
Vishay
DIODE SCHOTTKY 40V 4A DO214AB
Need more? Email Us
ECAD model for SL44-E3/9AT
Diodes Incorporated
SCHOTTKY DIODE SOT23 / Diode Schottky 40 V 250mA Surface Mount SOT-23-3
Lowest to €2.6831
ECAD model for BAT64S-7-F
Rohm Semiconductor
DIODE SCHOTTKY 5V 10MA VMN2
Need more? Email Us
ECAD model for RB886CST2R
Central Semiconductor Corp
DIODE GEN PURP 200V 1A SMA / Diode Standard 200 V 1A Surface Mount SMA
Need more? Email Us
ECAD model for CMR1F-02M TR13 PBFREE
Central Semiconductor Corp
DIODE GEN PURP 600V 2A SMB / Diode Standard 600 V 2A Surface Mount SMB
Need more? Email Us
ECAD model for CMR2-06 TR13 PBFREE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention