EN
  • EN
  • DE

SB007T03Q-TL

Part No SB007T03Q-TL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 188511-SB007T03Q-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB007T03Q-TL CAD Model

Description

ON Semiconductor SB007T03Q-TL - Product Overview

The SB007T03Q-TL from ON Semiconductor is a high-performance, robust Schottky barrier diode designed for automotive and high-frequency applications. This component is engineered to provide superior efficiency in power management tasks, making it an ideal choice for modern electronic systems that demand minimal power loss and heat generation.

Key Features

  • Low Forward Voltage Drop: The device offers a low forward voltage drop which enhances overall system efficiency by reducing conduction losses.
  • High Current Capability: With a high forward surge current capability, the SB007T03Q-TL is capable of handling high current spikes, making it suitable for demanding applications.
  • Low Power Loss: This diode is optimized for low power loss, ensuring that the system remains efficient even under high switching frequencies.
  • Automotive Grade: The product meets automotive-grade reliability standards, ensuring performance under harsh conditions and in critical applications.
  • Surface Mount Package: The SB007T03Q-TL comes in a surface-mount package, which is ideal for compact and high-density circuit designs.

Applications

The ON Semiconductor SB007T03Q-TL is versatile and can be used in a variety of applications, including:

  • Automotive power management systems
  • DC-DC converters
  • Power supply modules
  • Reverse battery protection circuits
  • High-frequency inverters
  • Free-wheeling diodes in power converters

Product Specifications

The SB007T03Q-TL boasts a comprehensive set of specifications that make it a standout choice for power management solutions:

  • Package: SOD-123FL
  • Maximum Forward Voltage: 0.37V at 1A
  • Maximum Reverse Current: 10µA at 30V
  • Operating Junction Temperature Range: -55°C to 150°C

With its combination of efficiency, reliability, and compact form factor, the ON Semiconductor SB007T03Q-TL Schottky barrier diode is an excellent choice for designers seeking to optimize their power management systems in automotive and other high-demand applications.

You May Also Be Interested in

ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Lowest to $0.0986
AVX Corp/Kyocera Corp
DIODE SCHOTTKY 30V 3A NSMC
Need more? Email Us
Panjit
DIODE SCHOTTKY 40V 3A SOD123HE
Lowest to $0.1085
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Diodes Incorporated
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Lowest to $0.3222
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Diodes Incorporated
DIODE SBR 45V 3A SMAF
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 40V 5A DO214AC
Need more? Email Us
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6274 $65.0960
90+ $1.3363 $120.2670
135+ $1.2936 $174.6360
185+ $1.2520 $231.6200
240+ $1.2104 $290.4960
320+ $1.0857 $347.4240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess