EN
  • EN
  • DE

SB007-03Q

Part No SB007-03Q
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 70MA 3MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 70mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 70mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 5μA @ 15V
Capacitance @ Vr, F 3pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-MCP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064015-SB007-03Q
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SB007-03Q CAD Model

Description

Product Overview: SB007-03Q - ON Semiconductor

The SB007-03Q from ON Semiconductor is a high-performance, robust Schottky barrier diode designed for a wide range of applications. This diode is engineered to offer low forward voltage drop, fast switching capabilities, and high current capacity, making it an ideal choice for efficiency-critical applications.

With its compact SOD-323 package, the SB007-03Q is optimized for space-constrained applications while providing excellent power dissipation and thermal performance. This diode features a repetitive peak reverse voltage (V<sub>RRM) of 30 volts, which ensures safe operation under typical circuit conditions. The average rectified forward current (I<sub>o) of 0.7 amperes combined with a low forward voltage drop (V<sub>F) highlights the component's efficiency, particularly in low voltage, high-frequency inverters, free-wheeling, and polarity protection applications.

The device's fast switching capability is an essential attribute for circuits that require high-speed operation. This characteristic is particularly beneficial in switch-mode power supplies (SMPS), DC-DC converters, and other power management circuits where switching speed translates to overall system efficiency.

ON Semiconductor's commitment to quality and reliability is evident in the SB007-03Q, which features a guard ring for enhanced ruggedness and long-term reliability. This design enhancement helps to stabilize the device under extreme conditions, such as voltage spikes and fluctuations, ensuring the diode's longevity and consistent performance.

In summary, the SB007-03Q Schottky barrier diode from ON Semiconductor is a versatile component that delivers high efficiency, fast switching, and reliable performance. Whether it's used in consumer electronics, automotive systems, or industrial equipment, this diode is a dependable choice for designers looking to optimize their power management solutions.

Key Features:

  • Low forward voltage drop
  • High current capability
  • Fast switching speed
  • Repetitive peak reverse voltage: 30 V
  • Average rectified forward current: 0.7 A
  • Compact SOD-323 package
  • Guard ring for enhanced ruggedness and long-term reliability

You May Also Be Interested in

Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2405 $62.0250
115+ $1.0187 $117.1505
180+ $0.9864 $177.5520
245+ $0.9552 $234.0240
315+ $0.9228 $290.6820
420+ $0.8270 $347.3400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 104,400 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess