EN
  • EN
  • DE

SB007-03C

Part No SB007-03C
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 70MA 3CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30V
Current - Average Rectified (Io) 70mA
Voltage - Forward (Vf) (Max) @ If 550mV @ 70mA
Reverse Recovery Time (trr) 10ns
Current - Reverse Leakage @ Vr 5μA @ 15V
Capacitance @ Vr, F 3pF @ 10V, 1MHz
Mounting SMD (SMT)
Case / Package 3-CP
Operating Temperature - Junction -55°C to 125°C
Win Source Part Number 064014-SB007-03C
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SB007-03C CAD Model

Description

The SB007-03C is a state-of-the-art semiconductor device from ON Semiconductor, a leading provider in the industry known for its high-quality electronic components. This product is designed to meet the rigorous demands of modern electronic applications, providing reliability and efficiency in a compact form factor.

Key Features

  • High Current Capacity: The SB007-03C is capable of handling high current loads, making it suitable for power regulation in demanding circuits.
  • Low Forward Voltage Drop: Its low forward voltage drop ensures minimal power loss, which enhances the overall efficiency of the application it is used in.
  • Fast Switching Speed: With its fast switching capabilities, this device is ideal for high-frequency applications where rapid transitions are necessary.
  • Robust Thermal Performance: The SB007-03C exhibits excellent thermal performance, ensuring stability and longevity even under high-temperature operating conditions.
  • Surface Mount Package: Its surface mount design allows for efficient assembly on printed circuit boards, saving space and reducing production costs.

Applications

The versatility of the SB007-03C makes it suitable for a wide range of applications. It is commonly used in:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Telecommunication infrastructure
  • Computer servers and networking equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that exceed industry standards for quality and reliability. The SB007-03C is manufactured in state-of-the-art facilities, undergoing rigorous testing to ensure it meets the highest performance criteria. Customers can rely on this device for consistent operation and longevity in their electronic designs.

Environmental Compliance

The SB007-03C is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful substances and is safe for use in all types of electronic products.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess