EN
  • EN
  • DE

UC3611DW

Part No UC3611DW
Manufacturer Texas Instruments
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 50V 16SOIC / Rectifier Diode Schottky 50V 3A 20ns 16-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Tube
Diode Configuration 4 Independent
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 50V
Current - Average Rectified (Io) (per Diode) 3A (DC)
Voltage - Forward (Vf) (Maximum) @ If 1.2V @ 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 20ns
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature - Junction -0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 798655-UC3611DW
Popularity Medium
Supply and Demand Status Limited
Family Name UC3611
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UC3611DW CAD Model

Description

Introducing the UC3611DW from Texas Instruments

The UC3611DW is a high-performance integrated circuit designed by Texas Instruments, specifically engineered for the precise control of brushless DC motors. This advanced driver IC is a testament to Texas Instruments' commitment to providing innovative solutions for modern electronic applications, especially in the realm of motor control and automation.

Constructed with cutting-edge technology, the UC3611DW boasts a range of features that make it an ideal choice for a variety of applications, from computer peripherals like printers and scanners to industrial automation systems that demand reliable and efficient motor control. Its versatility is further enhanced by its dual-in-line package, making it easy to integrate into both existing and new designs.

Key Features of the UC3611DW:

  • Integrated Dual Full-Bridge Driver: This IC can drive two brushless DC motors simultaneously, providing robust control and reducing the need for additional components.
  • High Voltage Operation: With an operating voltage range that accommodates various motor specifications, the UC3611DW is flexible for use in multiple applications.
  • Advanced Protection Circuits: The device includes under-voltage lockout, thermal shutdown, and crossover-current protection, ensuring safe operation under a wide array of conditions.
  • Efficient Power Use: The IC is designed for minimal power loss, which translates to better overall efficiency and longer life for the motors it controls.
  • Logic-Level Inputs: Compatible with a variety of logic signals, this feature allows for easy interfacing with microcontrollers or other logic-based control systems.

The UC3611DW is not just a testament to Texas Instruments' expertise in semiconductor design but also a reflection of their dedication to quality. This IC is designed to meet the stringent requirements of modern electronic systems, offering both reliability and performance. Whether you're designing a new motor control system or upgrading an existing one, the UC3611DW provides the functionality and dependability that engineers and designers have come to expect from Texas Instruments.

For detailed technical specifications, application notes, and support resources, be sure to visit the Texas Instruments website or contact their customer support team. The UC3611DW is more than just a component; it's a solution that drives innovation forward in the realm of motor control technology.

You May Also Be Interested in

IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
SMC Diode Solutions
Isolated 30.0AMPS Schottky Barrier Rectifier | DIODE SCHOTTKY 80V ITO220AB
Need more? Email Us
Microsemi Corporation
DIODE MODULE 600V 60A ISOTOP
Lowest to $27.2049
STMicroelectronics
POWER SCHOTTKY RECTIFIER
Lowest to $0.4672
Vishay
Dual Common-Cathode Ultrafast Rectifier | DIODE ARRAY GP 200V 6A TO263AB
Need more? Email Us
Vishay
Ultrafast, Soft Recovery Diode | DIODE MODULE 600V 75A SOT227B
Need more? Email Us
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 100V TO247
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
ON Semiconductor
SWITCHMODE™ Power Rectifier 45 V, 20 A
Lowest to $0.7909

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5748 $52.5984
19+ $5.3948 $102.5012
29+ $5.2262 $151.5598
40+ $5.0576 $202.3040
52+ $4.8890 $254.2280
69+ $4.3832 $302.4408
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess