Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Function Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Interface Analog
Voltage - Supply 6V ~ 22V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 110dB
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number SA572
Standard Package 47 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 663417-SA572D
Ultra Librarian 3D Model Ultra Librarian SA572D CAD Model

Description

ON Semiconductor SA572D Programmable Analog Compandor

The SA572D is a versatile and high-performance analog compandor (compressor-expander) integrated circuit, engineered by ON Semiconductor. This device is designed to provide excellent audio dynamic range compression and expansion, making it an ideal choice for a wide array of applications including noise reduction, level control, and signal conditioning in communication systems, professional audio equipment, and consumer electronics.

Key Features

  • Programmable Dynamic Range: The SA572D offers users the ability to program the dynamic range of the companding process, allowing for precise control over signal compression and expansion.
  • Low Distortion: The device is designed to maintain signal integrity with low total harmonic distortion (THD), ensuring high-quality audio reproduction.
  • Wide Supply Voltage Range: The SA572D operates over a broad supply voltage range, accommodating various power supply requirements and making it suitable for battery-operated devices.
  • Flexible Side-Chain Control: With its external side-chain control capability, the SA572D allows for the implementation of custom compression characteristics and envelope shaping.
  • High Signal-to-Noise Ratio: The compandor maintains a high signal-to-noise ratio, minimizing the introduction of noise during the compression and expansion processes.

Applications

The ON Semiconductor SA572D is adept at handling multiple applications, including:

  • Professional audio mixing and signal processing
  • Wireless and wired communication systems
  • Dynamic range control in consumer audio devices
  • Instrumentation and measurement equipment
  • Voice processing and public address systems

Technical Specifications

The SA572D is housed in a 16-pin SOIC package, offering a compact footprint for space-constrained applications. It features a wide operating temperature range, ensuring reliability and consistent performance across diverse environmental conditions.

In summary, the ON Semiconductor SA572D programmable analog compandor is a high-fidelity, adaptable solution for dynamic signal processing. Its programmability and low distortion characteristics make it a top choice for professionals seeking to enhance audio quality and manage signal dynamics effectively.

You May Also Be Interested in

STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
Texas Instruments
IC DGTL AUDIO DELAY 4CH 16-VQFN / Audio Delay 16-Pin VQFN EP T/R
Lowest to $15.2114
ECAD model for TPA5051RSAT
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Lowest to $0.3929
ECAD model for FSA8028UMX
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Lowest to $22.8180
ECAD model for LC823450XDTBG
Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Texas Instruments
IC VOLUME CONTROL 16SOIC / Stereo Audio Volume Control
Lowest to $59.0910
ECAD model for PGA2310UA/1KG4
ON Semiconductor
VOIP PROCESSOR
Need more? Email Us
ECAD model for LC82162B-R1000-E
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
ECAD model for LC823450XCTBG
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0257 $66.5654
53+ $2.4827 $131.5831
81+ $2.4052 $194.8212
112+ $2.3276 $260.6912
144+ $2.2500 $324.0000
193+ $2.0172 $389.3196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention