EN
  • EN
  • DE

57C43C-70

Part No 57C43C-70
Manufacturer STMicroelectronics
Catalog Hard To Find
Description HIGH SPEED 4K x 8 CMOS PROM/RPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1129326-57C43C-70
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 57C43C-70 CAD Model

Description

STMicroelectronics' Product 57C43C-70 is a state-of-the-art integrated circuit that exemplifies the company's commitment to innovation and quality in the semiconductor industry. This product is designed for high-performance applications that require robustness, reliability, and efficiency. It is well-suited for a wide range of uses, from industrial automation systems to advanced consumer electronics.

Key Features

  • High-Speed Performance: The 57C43C-70 is built to deliver exceptional speed, making it ideal for applications that require rapid data processing and real-time responsiveness.
  • Low Power Consumption: Despite its high-speed capabilities, this product is engineered to consume minimal power, which helps to extend the battery life of portable devices and reduce energy costs in stationary applications.
  • Durability: STMicroelectronics has designed the 57C43C-70 with durability in mind, ensuring that it can withstand the rigors of demanding industrial environments, including extreme temperatures and mechanical stresses.
  • Compact Size: The compact form factor of the 57C43C-70 allows for integration into space-constrained designs without compromising performance.

Applications

The versatility of the 57C43C-70 makes it suitable for a variety of applications, including:

  • Advanced computing systems
  • High-speed communication interfaces
  • Automotive electronics
  • Robotics and automation control
  • Energy management systems

Technical Specifications

STMicroelectronics provides detailed technical specifications for the 57C43C-70, ensuring that developers and engineers can integrate this component into their designs with full knowledge of its capabilities. The specifications include electrical characteristics, pin configurations, timing requirements, and package information.

Quality and Support

STMicroelectronics is known for its commitment to quality, and the 57C43C-70 is backed by rigorous testing and validation procedures. Customers can also rely on the company's comprehensive technical support to assist with integration, troubleshooting, and optimization of their applications.

For more information about Product 57C43C-70, including datasheets, application notes, and ordering information, please visit the STMicroelectronics website or contact their customer service team.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess