EN
  • EN
  • DE

SA2180A-E1-T

Part No SA2180A-E1-T
Manufacturer ON Semiconductor
Catalog RF Transceiver ICs
Description IC AUDIO PROCESSOR DSP / IC RF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Base Product Number SA2
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 932972-SA2180A-E1-T
Ultra Librarian 3D Model Ultra Librarian SA2180A-E1-T CAD Model

Description

The SA2180A-E1-T from ON Semiconductor is a state-of-the-art integrated circuit designed to meet the rigorous demands of high-performance electronic systems. This product is crafted with precision and is suitable for a wide range of applications, including but not limited to, telecommunications, computing, and industrial control systems.

Key Features

  • High-Speed Operation: The SA2180A-E1-T is engineered for rapid data processing and communication, ensuring swift and efficient system performance.
  • Low Power Consumption: With energy efficiency in mind, this component operates with minimal power draw, which is crucial for battery-powered and energy-sensitive applications.
  • Durability: Manufactured to withstand harsh conditions, the SA2180A-E1-T is built for longevity and consistent operation even in challenging environments.
  • Compact Design: The small footprint of the SA2180A-E1-T makes it an ideal choice for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the SA2180A-E1-T allows it to be integrated into various systems, including:

  • High-speed data transmission systems
  • Advanced telecommunications equipment
  • Complex computing devices
  • Robust industrial control modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SA2180A-E1-T is no exception. Each unit is subjected to rigorous testing protocols to ensure it meets the high standards expected by industry professionals. Customers can trust in the reliability and performance of this product for their critical applications.

Environmental Compliance

The SA2180A-E1-T is designed with environmental responsibility in mind. It complies with various international standards, reducing the environmental impact and ensuring suitability for use in eco-conscious products.

Ordering and Packaging

ON Semiconductor offers the SA2180A-E1-T in industry-standard packaging options, facilitating easy integration into production lines. Customers can order this product in various quantities to suit their manufacturing needs.

With its combination of speed, efficiency, and reliability, the SA2180A-E1-T from ON Semiconductor represents a premier choice for designers and engineers looking to enhance their electronic systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5357 $58.8213
22+ $5.3627 $117.9794
34+ $5.1951 $176.6334
46+ $5.0275 $231.2650
60+ $4.8599 $291.5940
80+ $4.3571 $348.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess