Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 100 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 800 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 100 V
Capacitance @ Vr, F 32pF @ 4V, 1MHz
Mounting SMD (SMT)
Package / Case SOD-123H
Supplier Device Package SOD-123HE
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number S110
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names S110FPTR,S110FPDKR,S110FPCT
Standard Package 3,000
Win Source Part Number 962651-S110FP
Ultra Librarian 3D Model Ultra Librarian S110FP CAD Model

Description

The ON Semiconductor S110FP is a versatile and high-performance silicon photodiode designed for a broad range of applications. Known for its exceptional sensitivity and reliability, the S110FP is a surface-mount device that offers excellent linearity and a wide dynamic range, making it an ideal choice for precision light measurement tasks.

Key Features

  • High Responsivity: The S110FP boasts a high level of responsivity to light, which ensures accurate and responsive performance across a spectrum of light wavelengths.
  • Large Dynamic Range: With its ability to detect both low and high levels of light, the S110FP is suitable for applications that require a wide dynamic range.
  • Low Dark Current: The low dark current characteristic minimizes noise and enhances performance in low-light conditions, providing reliable readings even when light levels are suboptimal.
  • Fast Response Time: The device's quick response to changes in light intensity allows for real-time monitoring and control in applications where speed is critical.
  • Surface Mount Package: The S110FP's compact, surface-mount design makes it easy to integrate into various electronic assemblies, saving space on printed circuit boards (PCBs).

Applications

The S110FP from ON Semiconductor is suitable for a wide array of applications, including:

  • Ambient light sensing for display backlight control
  • Optical switches and encoders
  • Exposure meters for photography
  • Industrial process control
  • Medical diagnostic equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the S110FP is no exception. Manufactured with precision and subjected to rigorous testing, this photodiode meets the high standards expected from industry professionals. Whether used in commercial, industrial, or medical applications, the S110FP delivers consistent performance that engineers and designers can rely on.

Conclusion

The S110FP photodiode from ON Semiconductor is a superior choice for designers who require a reliable, high-performance light sensor. Its combination of speed, sensitivity, and surface-mount design makes it a versatile component that can enhance the functionality of a wide range of electronic devices.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Diodes - Rectifiers - Single SMB / Diode
Need more? Email Us
ECAD model for GS2KBF
Solid State Inc.
DIODE GEN PURP 1.2KV 85A DO5
Need more? Email Us
ECAD model for 85HF120
Taiwan Semiconductor
DIODE GEN PURP 200V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF803G C0G
Taiwan Semiconductor
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
ECAD model for HERA806G C0G
Vishay
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 15V 20A TO220AC
Lowest to $0.9055
ECAD model for 20L15T
MDD
DIODE SCHOTTKY 200V 1A SOD123FL
Lowest to $0.0266
ECAD model for DSK120
Microchip Technology
DIODE SCHOTTKY 20V 500MA DO213AA
Need more? Email Us
ECAD model for CDLL0.5A20
Rohm Semiconductor
DIODE GEN PURPOSE / Diode
Lowest to $0.1112
ECAD model for 1SS355WTE-17
6A2
Micro Commercial Co
DIODE GEN PURP 200V 6A R-6
Lowest to $0.1833
ECAD model for 6A2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4432 $50.9680
275+ $0.3637 $100.0175
430+ $0.3523 $151.4890
590+ $0.3410 $201.1900
760+ $0.3296 $250.4960
1,020+ $0.2955 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,900 pieces
MOQ: 115 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention