The ON Semiconductor RB551V-30T1G is a high-performance Schottky barrier diode designed for applications requiring fast switching and low forward voltage drop. This diode is particularly suitable for high-efficiency power management systems, where minimizing power losses is crucial.
Key Features
- Low Forward Voltage Drop: The RB551V-30T1G boasts a low forward voltage drop, which enhances the overall efficiency of the application it is used in by reducing power losses during conduction.
- High Current Capability: With a maximum average rectified current of 30 mA, this Schottky diode can handle significant current levels, making it ideal for high-density circuit designs.
- Fast Switching Speed: The device's fast switching capability ensures that it can respond quickly to changes in voltage, which is essential for high-speed circuits and switching power supplies.
- Small Package Size: The RB551V-30T1G comes in a compact SOD-123 package, which is beneficial for space-constrained applications.
- Low Reverse Leakage Current: It features a low reverse leakage current, which contributes to the reduction of standby power consumption and enhances the overall energy efficiency of the end product.
Applications
The RB551V-30T1G is versatile and can be used in a variety of applications, including:
- DC-DC converters
- Power supply circuits
- Reverse battery protection
- Load switch
- Step-down converters
Product Specifications
| Parameter |
Value |
| Package |
SOD-123 |
| Maximum Average Rectified Current (Io) |
30 mA |
| Peak Reverse Voltage (Vr) |
30 V |
| Forward Voltage Drop (Vf) |
0.37 V @ 1 mA |
| Reverse Leakage Current (Ir) |
2 μA @ 25 V |
| Operating Junction Temperature Range |
-55°C to +125°C |
Overall, the ON Semiconductor RB551V-30T1G Schottky barrier diode is an excellent choice for designers looking for a reliable, efficient, and space-saving component for their power management and rectification needs.